EN
  • EN
  • DE
Part No 1240
Manufacturer Heyco Products Corporation
Catalog Bushings, Grommets
Description SR 7K-2 BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Bushings, Grommets
Mfr Heyco Products Corporation
Package Box
Product Status Active
Bushing, Grommet Type Bushing, Strain Relief
For Use With/Related Products SJ, SJO, SJT, SPT-3
Panel Thickness 0.125" (3.18mm)
Panel Cutout Dimensions Variable Size
Diameter - Inside Variable Size
Material Polyamide (PA66), Nylon 6/6
Color Black
Material Flammability Rating UL94 V-2
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
California Prop 65 Warning Information
Win Source Part Number 905259-1240
Ultra Librarian 3D Model Ultra Librarian 1240 CAD Model

Description

The 905259-1240 is a black polyamide (PA66) bushing grommet designed for SJ, SJO, SJT, and SPT-3 cables and wires.

  • Cable Type: SJ, SJO, SJT, and SPT-3
  • Panel Cutout Dimension: Variable size
  • Panel Thickness: 0.125" (3.18mm)
  • Function: Strain Relief
  • Standard Package: 2,500 pieces
  • Manufacturer: Heyco Products Corporation
  • Availability: Actively available
  • REACH Regulations: Unaffected
  • Flammability Rating: UL94 V-2
  • Suitability: Not suitable for liquids or extreme temperatures

You May Also Be Interested in

Essentra Components
Need more? Email Us
Essentra Components
GROM EDGE SOLID ELAST BLK 1=100'
Lowest to $10.0855
Heyco Products Corporation
SB 1500-18 BLACK
Need more? Email Us
Essentra Components
GROMMET 0.156" PVC BLACK / Flexible PVC Hole Grommet Black
Lowest to $0.1436
Toshiba Semiconductor and Storage
Lowest to $3.3622
Essentra Components
BUSHING SPLIT 0.362" NYLON BLACK
Lowest to $0.0748
Essentra Components
GROMMET 0.125" PVC BLACK / Flexible PVC Hole Grommet Black
Lowest to $0.1324
Essentra Components
GROMMET 1.500" RUBBER BLACK
Lowest to $2.0600
TE Connectivity
GROMMET STRIP SIZE 3 NATURA 25M / Edging - 82' L (25.00m) Grommet - Edging, Solid Natural
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6983 $59.1728
39+ $3.0342 $118.3338
59+ $2.9395 $173.4305
82+ $2.8448 $233.2736
105+ $2.7501 $288.7605
141+ $2.4659 $347.6919
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess