EN
  • EN
  • DE

107334-HMC387MS8

Part No 107334-HMC387MS8
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD HMC387MS8 / HMC387MS8/HMC387MS8E Up-Down Converter and Mixer Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Type Mixer
Frequency 450MHz ~ 500MHz
For Use With/Related Products HMC387MS8
Supplied Contents Board
Win Source Part Number 776103-107334-HMC387MS8
Popularity Medium
Supply and Demand Status Limited
Family Name 107334-HMC387MS8
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 107334-HMC387MS8 CAD Model

Description

Product Overview: 107334-HMC387MS8 - Analog Devices Inc.

Analog Devices Inc. presents the 107334-HMC387MS8, a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Amplifier that is designed to offer excellent gain and a wide bandwidth for a variety of RF and microwave applications. This product is a testament to Analog Devices' commitment to providing advanced technology solutions for complex circuit designs.

Key Features:

  • Frequency Range: The HMC387MS8 operates over a broad frequency range, making it suitable for diverse applications, from DC to 6 GHz.
  • Gain: It provides a high gain of 17 dB, which allows for signal amplification with minimal additional components.
  • Output Power: The device delivers +22 dBm of output power at 1 dB compression point, ensuring strong signal transmission without significant distortion.
  • Power Supply: The amplifier operates on a single positive supply voltage, simplifying the power supply design.
  • Package: Enclosed in an MSOP8G package, the HMC387MS8 is compact and suitable for space-constrained applications.

Applications:

The versatility of the HMC387MS8 allows it to be used in a wide range of applications. These include:

  • Wireless infrastructure
  • Microwave radio and VSAT
  • Military and space
  • Test instrumentation
  • Fiber optic

Quality and Reliability:

Analog Devices Inc. is known for its high-quality products, and the 107334-HMC387MS8 is no exception. It is manufactured to meet the highest standards of performance and reliability, ensuring that it meets the rigorous demands of professional environments.

Easy Integration:

With its MSOP8G package, the HMC387MS8 is easy to integrate into existing designs, reducing development time and accelerating time-to-market for products that require high-quality signal amplification.

Conclusion:

The 107334-HMC387MS8 from Analog Devices Inc. is an excellent choice for designers looking for a high-performance amplifier that combines wide bandwidth, high gain, and compact packaging. Whether for commercial or military applications, this amplifier is engineered to deliver superior performance and reliability.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
Raytac
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess