EN
  • EN
  • DE

117355-HMC626ALP5

Part No 117355-HMC626ALP5
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description BOARD EVALUATION HMC626ALP5 / HMC626ALP5 series Amplifier Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Type Amplifier
Frequency 0Hz ~ 1GHz
For Use With/Related Products HMC626ALP5
Supplied Contents Board(s)
Base Product Number HMC626
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9810
Other Names 1127-2760,116960-HMC626ALP5
Standard Package 1
Win Source Part Number 1063220-117355-HMC626ALP5
Ultra Librarian 3D Model Ultra Librarian 117355-HMC626ALP5 CAD Model

Description

The HMC626ALP5 is a high-performance, GaAs PHEMT MMIC Low Noise Amplifier (LNA) designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This LNA is part of the Hittite Microwave product family and is well-suited for a wide range of RF and microwave applications, including telecommunications, satellite communications, and radar systems.

Key Features

  • Frequency Range: The HMC626ALP5 operates over a broad frequency range, making it highly versatile for various applications.
  • High Gain: It provides excellent gain performance, which is critical for maintaining signal integrity in communication systems.
  • Low Noise Figure: With a low noise figure, the HMC626ALP5 ensures minimal added noise to the system, preserving signal quality.
  • Output Power: The device can deliver a robust output power level, contributing to efficient signal amplification.
  • Single Supply Voltage: It operates on a single supply voltage, simplifying power supply design and integration.
  • Lead-Free/RoHS Compliant: The HMC626ALP5 is compliant with environmental regulations, making it a responsible choice for eco-friendly designs.

Applications

  • Telecommunications Infrastructure
  • Satellite Communications
  • Radar Systems
  • Test Equipment
  • Defense and Space Applications

Package and Quality

Encased in a compact 5x5 mm surface-mount leadless package (LP5), the HMC626ALP5 is designed for easy integration into a wide array of printed circuit board (PCB) designs. Analog Devices Inc. ensures the highest quality and reliability of their products, and the HMC626ALP5 is no exception, meeting stringent industry standards for performance and durability.

Availability

The HMC626ALP5 from Analog Devices Inc. is available for order, and interested customers can obtain detailed specifications and support documentation directly from the manufacturer's website or authorized distributors.

You May Also Be Interested in

MACOM Technology Solutions
10W, 48V, 3.6-3.8 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAADSS0008TR-3000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAL-009120-TR300
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.7-3.98 GHZ EVALUATIO
Need more? Email Us
MACOM Technology Solutions
CMPA1C1D080F DEV BOARD
Need more? Email Us
MACOM Technology Solutions
CGHV40100F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0136TR-3000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011101-TR100
Need more? Email Us
MACOM Technology Solutions
CGHV27030S DEV BOARD WITH HEMT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess