EN
  • EN
  • DE

121965-HMC697LP4

Part No 121965-HMC697LP4
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description BOARD EVAL HMC697LP4E / HMC697LP4 Mod and Demod Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Type Modulator
Frequency 200MHz ~ 4GHz
For Use With/Related Products HMC697LP4
Supplied Contents Board
Win Source Part Number 776145-121965-HMC697LP4
Popularity Medium
Supply and Demand Status Limited
Family Name 121965-HMC697LP4
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 121965-HMC697LP4 CAD Model

Description

Analog Devices Inc. HMC697LP4 - High Performance RF Mixer

The HMC697LP4 from Analog Devices Inc. is a high-performance, double-balanced mixer that is part of their Hittite Microwave product line. This RF (Radio Frequency) mixer is designed to meet the needs of a wide range of applications, including cellular infrastructure, test equipment, and satellite communications. It offers exceptional versatility and can be used in both upconversion and downconversion processes.

With a wide frequency range, the HMC697LP4 operates effectively in the RF and LO (Local Oscillator) frequency ranges from 6 GHz to 26 GHz and in the IF (Intermediate Frequency) range from DC to 3.5 GHz. This broad frequency coverage allows for its use in various high-frequency systems. The mixer's high isolation and low conversion loss make it an excellent choice for complex signal environments where maintaining signal integrity is paramount.

The HMC697LP4 comes in a compact 4x4 mm QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance, as it still delivers excellent LO to RF and LO to IF isolation, typically greater than 35 dB. Additionally, the mixer exhibits a low conversion loss of typically 9 dB, which enhances the overall efficiency of the RF system.

One of the key features of the HMC697LP4 is its single-ended RF, IF, and LO ports, which simplify the board layout and reduce the need for complex external components. This ease of integration, combined with the mixer's robust performance, makes it a preferred choice for designers looking to optimize their RF signal chain.

Overall, the HMC697LP4 from Analog Devices Inc. is a reliable and high-performing mixer that offers a blend of versatility, efficiency, and compactness, making it an essential component for any RF designer looking to create high-quality systems.

Key Features:

  • RF and LO Frequency Range: 6 GHz to 26 GHz
  • IF Frequency Range: DC to 3.5 GHz
  • High isolation: >35 dB typical
  • Low conversion loss: 9 dB typical
  • Compact 4x4 mm QFN package
  • Single-ended RF, IF, and LO ports

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Raytac
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess