EN
  • EN
  • DE

5962-8686101XA

Part No 5962-8686101XA
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description High Precision, 2.5 V IC Reference | IC MONO 2.5V REFERENCE TO-52-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Bulk
Mounting Style Through Hole
Manufacturer Package TO-206AC, TO-52-3 Metal Can
Supplier Device Package TO-52-3
Family Part Number AD580
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1129368-5962-8686101XA
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 5962-8686101XA CAD Model

Description

Product Overview: 5962-8686101XA Precision Operational Amplifier

The 5962-8686101XA is a high-performance precision operational amplifier from Analog Devices Inc., designed to meet the rigorous standards of military and aerospace applications. This operational amplifier offers an exceptional balance of features, making it ideal for high-precision instrumentation, data acquisition systems, and a wide range of control circuits.

Key Features:

  • High Precision: The 5962-8686101XA boasts excellent accuracy and stability, characterized by low offset voltage, low drift over time and temperature, and a very low noise level, ensuring reliable performance in critical applications.
  • Wide Operating Range: This device operates over a broad range of supply voltages, making it versatile for various circuit designs and simplifying power supply requirements.
  • Durable and Reliable: Constructed to meet the stringent requirements of military standards, the 5962-8686101XA is built to withstand extreme environmental conditions and provide reliable operation throughout its service life.
  • Low Power Consumption: With its focus on energy efficiency, this operational amplifier is an excellent choice for battery-powered or energy-sensitive systems.

Applications:

The robust design and precise performance of the 5962-8686101XA make it suitable for a variety of mission-critical applications, including:

  • Aerospace instrumentation
  • Military communication systems
  • Satellite and space equipment
  • High-reliability industrial equipment
  • Precision analog-to-digital converters

Product Specifications:

As a product from Analog Devices Inc., a leader in the field of high-performance analog technology, the 5962-8686101XA reflects the company's commitment to quality and performance. Its specifications include:

  • Offset Voltage: Specified over the full military temperature range
  • Input Bias Current: Minimized for increased accuracy
  • Supply Voltage Range: Accommodates various design requirements
  • Package: Hermetically sealed to ensure protection against harsh conditions

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their support team for personalized assistance.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 268 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess