EN
  • EN
  • DE

5962-8982503PA

Part No 5962-8982503PA
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 8CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 10V
Current - Output 10 mA
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 4µVp-p
Current - Supply 4mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Base Product Number 5962-8982503
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 856668-5962-8982503PA
Ultra Librarian 3D Model Ultra Librarian 5962-8982503PA CAD Model

Description

The 5962-8982503PA is a high-performance, precision analog microcircuit product from Analog Devices Inc., a renowned leader in the manufacture of integrated circuits. This product is specifically designed to meet the rigorous standards of the aerospace and defense industries, offering unparalleled reliability and accuracy in the most demanding environments.

Key Features

  • High Precision: The 5962-8982503PA is engineered for precise analog signal processing, ensuring high fidelity and consistent performance.
  • Durable: Built to withstand extreme conditions, this component is suitable for use in harsh environments, including high radiation areas and wide temperature ranges.
  • Quality Assurance: As with all Analog Devices products, this microcircuit adheres to strict quality control standards, ensuring it meets the stringent requirements of military and aerospace applications.
  • Longevity: The robust design and manufacturing process guarantee a long operational life, making it a cost-effective solution over time.

Applications

The 5962-8982503PA is ideal for a broad range of high-reliability applications, including:

  • Avionics and onboard aircraft systems
  • Space exploration instrumentation
  • Military communications equipment
  • Missile and radar systems
  • Navigation and guidance systems

Technical Specifications

Here are some of the technical highlights of the 5962-8982503PA:

  • Hermetically sealed packaging for maximum protection
  • Operational temperature range suitable for extreme conditions
  • Compliance with military standards for electronic components
  • Low noise and high linearity for accurate signal amplification

Ordering Information

For detailed ordering and pricing information, or to request a datasheet for the 5962-8982503PA, please contact Analog Devices Inc. or an authorized distributor. Ensure that you reference the exact product number to receive the correct component for your needs.

Note: The above description is a general overview and does not encompass all of the product's specifications and features. Users are advised to consult the product datasheet and manufacturer's resources for complete details before integrating the component into their projects.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.7070 $76.7070
2+ $62.9394 $125.8788
3+ $60.9725 $182.9175
4+ $59.0055 $236.0220
6+ $57.0397 $342.2382
7+ $51.1388 $357.9716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess