The S-1142Z70H-E6T2U is a voltage regulator IC manufactured by SII Semiconductor Corporation. It is designed to provide a stable output voltage. This regulator is ideal for use in various electronic devices and applications requiring a consistent power supply.
Applications
- Power management in various electronic devices
- Regulation of voltage in portable devices
- Power supplies for microcontrollers
- Battery-powered systems
Features
- High Output Voltage Accuracy
- Low Current Consumption
- Input Voltage Range: Specific range depends on the model, check the datasheet.
- Package: SOT-23-6
- Overcurrent Protection
- Short-Circuit Protection
- Thermal Shutdown Protection
- Low Dropout Voltage
Benefits
- Provides a stable and accurate output voltage, ensuring proper operation of connected devices.
- Low current consumption extends battery life in portable applications.
- Small package saves board space.
- Protection features enhance reliability and prevent damage to the regulator and connected devices.
- Low dropout voltage allows the regulator to operate with minimal difference between input and output voltage.
Additional Details
The S-1142Z70H-E6T2U is designed for space-constrained applications. The device incorporates protection features such as overcurrent and short-circuit protection, along with thermal shutdown. This LDO regulator offers stable operation across a wide range of operating temperatures, usually between -40°C and +85°C, making it suitable for numerous environments.