EN
  • EN
  • DE
  • IT

5962-9559201MEA

Part No 5962-9559201MEA
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SRL 100KSPS 16CDIP  /  Bit Analog to Digital Converter Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Base Product Number 5962-9559201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Other Names 5962-9559201MEA-ND,2156-5962-9559201MEA,ANAANA5962-9559201MEA,505-5962-9559201MEA,-2735-5962-9559201MEA
Standard Package 1
Win Source Part Number 1213311-5962-9559201MEA
Ultra Librarian 3D Model Ultra Librarian 5962-9559201MEA CAD Model

Description

Product Overview: 5962-9559201MEA by Analog Devices Inc.

The 5962-9559201MEA is a high-performance, precision integrated circuit manufactured by Analog Devices Inc., a leader in the field of analog and mixed-signal processing technology. This product is designed to meet the rigorous demands of aerospace, military, and other high-reliability applications, offering exceptional accuracy, stability, and durability.

Key Features:

  • High Precision: The device is built for applications where precision is paramount, ensuring accurate signal processing and control.
  • Reliability: As part of Analog Devices Inc.'s military-grade product line, this component is tested and certified to operate under extreme conditions, ensuring consistent performance.
  • Extended Temperature Range: Capable of operating over a wide temperature range, this product is suitable for use in environments with challenging thermal conditions.
  • Robust Packaging: The 5962-9559201MEA is packaged in a manner that protects the internal circuitry from mechanical stress, moisture, and other environmental hazards.
  • Long-Term Availability: Analog Devices Inc. supports its military-grade components with long-term availability, making it a reliable choice for systems with extended lifecycles.

Applications:

The robust nature of the 5962-9559201MEA makes it an ideal choice for a variety of critical applications, including but not limited to:

  • Avionics and aerospace systems
  • Military hardware and communications
  • Space exploration equipment
  • High-reliability industrial applications

Quality and Standards:

Analog Devices Inc. is committed to the highest standards of quality. The 5962-9559201MEA adheres to stringent military specifications and has undergone rigorous testing to ensure it meets the quality and reliability expectations for mission-critical systems.

For detailed specifications, technical datasheets, and ordering information, customers are encouraged to visit the official Analog Devices Inc. website or contact their sales representatives.

You May Also Be Interested in

Cirrus Logic Inc.
DELTA SIGMA MODULATOR
Lowest to $223.2339
Renesas Electronics America
PGA & 10-BIT A/D CONVERTER
Need more? Email Us
Harris Corporation
LCD DISPLAY-TYPE A/D CONVERTERS
Lowest to $32.9739
Analog Devices Inc.
IC DAS 12BIT 500K 44PLCC
Lowest to $43.6651
Renesas Electronics America
PGA & 12-BIT A/D CONVERTER
Lowest to $106.3184
National Semiconductor (TI)
A/D CONVERTER, 13-BIT, 2 CHANNEL
Need more? Email Us
Asahi Kasei Microsystems
IC INTERFACE AUDIO SMD
Lowest to $19.6963
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 192K 10TSSOP
Need more? Email Us
Harris Corporation
4-BIT EXPANDABLE CURRENT-SWITCH
Lowest to $209.0910

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $847.5225 $847.5225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess