EN
  • EN
  • DE

AD10465BZ

Part No AD10465BZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 68CLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 14 Bit Analog to Digital Converter 6 Input 2 Pipelined 68-CLCC (24.13x24.13)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 68-CLCC
Case / Package 68-CLCC (24.13x24.13)
Family Name AD10465
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909272-AD10465BZ
Ultra Librarian 3D Model Ultra Librarian AD10465BZ CAD Model

Description

The AD10465BZ is a high-performance, dual-channel analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This innovative product is designed to cater to the demanding requirements of modern radar systems, communication infrastructure, and data acquisition technologies.

Featuring a 14-bit resolution, the AD10465BZ provides precise digital outputs, ensuring the fidelity of the signal conversion is maintained. With a sampling rate of up to 65 MSPS (Mega Samples Per Second), this ADC is capable of processing high-frequency signals with ease, making it an excellent choice for applications requiring fast and accurate data conversion.

The AD10465BZ comes in a robust package that is engineered to withstand the rigors of industrial environments. Its dual-channel design allows for simultaneous sampling of two analog signals, which is beneficial for systems that require multi-channel synchronization, such as phased array radar applications and MIMO (Multiple Input Multiple Output) communication systems.

One of the key features of the AD10465BZ is its excellent dynamic performance. It boasts a high signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), minimizing the noise and distortion in the signal conversion process. This ensures that the output data is a true representation of the input signal, which is critical for high-precision applications.

The device is also designed with versatility in mind, featuring an on-chip voltage reference and an Input Clamp function, which protects the ADC against overvoltage conditions. This makes the AD10465BZ not only powerful but also a reliable component in a wide array of electronic systems.

In summary, the AD10465BZ from Analog Devices Inc. is a dual-channel, 14-bit ADC that provides high-speed, high-accuracy data conversion. Its robust design and superior performance make it an ideal choice for advanced signal processing applications. With its ability to handle fast sampling rates and maintain signal integrity, the AD10465BZ stands out as a top-tier component in the field of analog-to-digital conversion.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess