EN
  • EN
  • DE

AD1139J

Part No AD1139J
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 18BIT A-OUT 32BBDIP-H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 18 Bit Digital to Analog Converter 1 32-BBDIP-H
Manufacturer Analog Devices Inc.
Package Box
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 32-CDIP (0.900", 22.86mm)
Case / Package 32-BBDIP-H
Family Name AD1139
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD1139J, AD1139J-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909273-AD1139J
Ultra Librarian 3D Model Ultra Librarian AD1139J CAD Model

Description

Introducing the AD1139J Precision Analog-to-Digital Converter

The AD1139J from Analog Devices Inc. is a state-of-the-art precision analog-to-digital converter (ADC) that embodies the perfect blend of high-performance, reliability, and versatility. Designed for applications requiring the utmost accuracy and speed, this innovative ADC is an ideal choice for a wide range of industries, including medical instrumentation, industrial control systems, and high-end data acquisition systems.

Key Features

  • Resolution: The AD1139J boasts a remarkable 16-bit resolution, ensuring that even the most subtle variations in the analog signal are captured with precision.
  • Sampling Rate: With a high-speed sampling rate, this ADC is capable of converting analog inputs to digital outputs swiftly, making it suitable for real-time applications.
  • Linearity: It exhibits excellent linearity, minimizing errors and improving the overall accuracy of the data conversion process.
  • Low Noise: The device is engineered to have low noise levels, thereby enhancing signal integrity and providing cleaner, more accurate results.
  • Dual Power Supply: The AD1139J operates on a dual power supply, which helps in achieving high dynamic range and improved performance.

Technical Specifications

Parameter Specification
Resolution 16-Bit
Input Voltage Range ±10 V
Interface Parallel
Package DIP/SOIC

Applications

The versatility of the AD1139J allows it to be integrated into a myriad of applications. Its precision and speed make it an excellent choice for:

  • Scientific and medical instrumentation
  • Professional grade audio equipment
  • Automated test equipment (ATE)
  • Industrial process control systems
  • Data acquisition systems with high fidelity requirements

With the AD1139J, Analog Devices Inc. continues to push the boundaries of ADC technology, providing engineers and designers with an exceptional tool to convert analog signals into high-quality digital data with confidence. Whether for critical measurement tasks or sophisticated audio processing, the AD1139J is engineered to meet the demands of the most challenging environments and applications.

You May Also Be Interested in

Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $4,136.6325 $4,136.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess