EN
  • EN
  • DE

AD1779JD

Part No AD1779JD
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025882-AD1779JD
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD1779JD CAD Model

Description

Product Overview: AD1779JD from Analog Devices Inc.

The AD1779JD is a state-of-the-art precision analog-to-digital converter (ADC) produced by Analog Devices Inc., a leading global manufacturer known for its high-performance semiconductor products. This ADC is designed for applications that require high accuracy and data integrity, making it an ideal choice for industrial, medical, and scientific instrumentation.

Key Features:

  • High Resolution: The AD1779JD offers a remarkable resolution, which ensures that even the smallest changes in the analog signal are captured accurately, translating into a more precise digital representation.
  • Fast Sampling Rate: With its swift sampling rate, the AD1779JD can process a high number of samples per second, making it suitable for applications that require real-time data acquisition.
  • Low Power Consumption: Despite its high performance, the AD1779JD is designed to be energy efficient, which helps in reducing the overall power consumption of the system it is integrated into.
  • Robust Interface: The device comes with a robust digital interface that ensures seamless communication with microprocessors and digital systems, allowing for easy integration and system design.

Applications:

  • Industrial Control Systems
  • Medical Imaging Equipment
  • Scientific Analysis Instruments
  • Data Acquisition Systems

The AD1779JD is housed in a durable package that can withstand harsh environments, ensuring consistent performance over a wide range of temperatures and conditions. Its enhanced noise immunity and excellent linearity further guarantee that the data conversion process is not only precise but also reliable.

Analog Devices Inc. backs the AD1779JD with comprehensive technical support and documentation, making it easier for engineers to implement the device into their designs. Whether it's for complex industrial systems or delicate medical devices, the AD1779JD stands out as a top-tier ADC solution that meets the stringent requirements of professional applications.

Note: For a detailed datasheet, application notes, and further technical specifications, customers are encouraged to visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
TDK Corporation
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
CJT Connectors
Lowest to $0.0081
Mitsubishi
Need more? Email Us
CJT Connectors
Lowest to $0.0863
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess