The AD1819JST from Analog Devices Inc. is a highly integrated soundport controller designed to deliver exceptional audio performance for a wide range of computing and multimedia applications. This advanced audio codec features a SoundBlaster Pro, Windows Sound System compatibility, and is equipped with an AC'97 2.1 compliant interface, ensuring seamless integration with a variety of audio systems.
Key Features:
- High-Quality Audio: The AD1819JST provides 48 kHz sampling rates for both playback and recording, ensuring crystal-clear sound reproduction and high-quality audio capture.
- Multi-Channel Support: With its ability to support up to four channels, this soundport controller can easily manage a surround sound setup, enhancing the user experience for gaming, movies, and music.
- Flexible Connectivity: The product includes multiple CODEC and SoundBlaster Pro hardware interfaces, offering flexibility in connecting various audio devices and peripherals.
- Integrated Mixer: An onboard programmable mixer allows for the convenient adjustment of audio levels, balance, and mixing of multiple audio streams.
- Power Management: Designed with power efficiency in mind, the AD1819JST comes with power-down and suspend modes to conserve energy when not in active use.
Applications:
Given its versatile features, the AD1819JST is an ideal choice for a range of applications, including:
- Desktop and laptop computers
- Multimedia workstations
- Gaming systems
- Home theater systems
- Professional audio editing and mixing equipment
Technical Specifications:
- Integrated 16-bit stereo full-duplex CODEC
- Support for Variable Sample Rates (VSR)
- Analog performance at 48 kHz: >90 dB Signal-to-Noise Ratio (SNR)
- Digital Interface: AC'97 2.1
- Operating Temperature Range: 0°C to 70°C
- Package: 48-Lead LQFP
With its robust set of features and compliance with industry standards, the AD1819JST from Analog Devices Inc. is a top-tier choice for developers and manufacturers seeking to incorporate high-fidelity audio into their products.