Introducing the AD1845XP SoundPort Controller
The AD1845XP from Analog Devices Inc. is a high-performance integrated circuit designed to offer superior sound quality for a range of audio applications. This innovative SoundPort Controller combines the functionality of digital audio processing with the precision of analog signal handling, making it an ideal solution for sophisticated sound systems.
Key Features:
- Integrated Codec: The AD1845XP features a dual-channel codec with 16-bit conversion, ensuring crystal-clear audio reproduction for both recording and playback.
- Sampling Rates: It supports multiple sampling rates, including the standard 48 kHz, which is used in professional audio environments, as well as 44.1 kHz for CD-quality sound, and 32 kHz for FM quality.
- Compatibility: Designed with versatility in mind, the AD1845XP is compatible with a variety of digital signal processors (DSPs) and microprocessors, making it a flexible choice for system designers.
- On-Chip Filters: The device includes programmable on-chip digital filters that minimize the need for external components and reduce system cost and complexity.
- Plug and Play: The AD1845XP is designed to support the Plug and Play standard, allowing for easy installation and configuration in a wide range of computer systems.
Applications:
The AD1845XP is suitable for multiple audio applications, including but not limited to:
- Desktop and laptop computers
- Multimedia workstations
- Sound cards and audio interfaces
- Home theater systems
- Professional audio recording and editing equipment
Technical Specifications:
The device operates on a single +5V power supply and features a Serial Port Interface for communication with DSPs or microprocessors. Additionally, it has a Signal-to-Noise Ratio (SNR) that meets the demands of high-fidelity audio systems.
Quality Assurance:
Analog Devices Inc. is known for its commitment to quality, and the AD1845XP is no exception. It undergoes rigorous testing and quality control measures to ensure reliable performance in all supported applications.
Whether you're designing a high-end audio system or looking for a reliable sound solution for consumer electronics, the AD1845XP SoundPort Controller is an excellent choice that combines the best of analog and digital audio technology.