The AD1847JP SoundPort Stereo Codec from Analog Devices Inc. is a highly integrated audio codec that provides a cost-effective solution for computer audio applications. It is designed to offer superior sound quality and is ideal for multimedia, voice recognition, and telephony applications.
Key Features
- Integrated Components: The AD1847JP features an on-chip precision voltage reference and a stereo analog-to-digital converter (ADC) along with a digital-to-analog converter (DAC).
- High-Resolution Audio: It supports 16-bit linear PCM audio for both recording and playback, ensuring high-fidelity sound.
- Sampling Rates: The codec supports multiple sampling rates, including industry standard 8 kHz for telephony and up to 48 kHz for CD-quality audio.
- Compatibility: The device is compatible with Sound Blaster audio standards and Microsoft Windows Sound System, making it a versatile choice for various software environments.
- Programmable Gain: It includes programmable gain amplifiers for both the ADC and DAC, providing flexibility in managing audio levels.
- Power Management: The AD1847JP incorporates power-down modes and a low-power standby feature to conserve energy when not in active use.
Applications
- Desktop and Laptop Computers
- Multimedia Workstations
- Voice Recognition Systems
- Telephony and Communication Devices
Technical Specifications
Parameter
Value
Resolution
16-bit
Sampling Rate
8 kHz to 48 kHz
Interface
ISA Bus
Package
PLCC-44
The AD1847JP SoundPort Stereo Codec is a testament to Analog Devices Inc.'s commitment to providing high-quality audio solutions. Its integration of key audio functions, along with its programmable features, makes it a top choice for developers looking to enhance the audio capabilities of their systems.