EN
  • EN
  • DE

AD1851RZ-REEL7

Part No AD1851RZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC AUDIO FASTSET 16B 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type DAC, Audio
Resolution (Bits) 16 b
Data Interface PCM
Voltage Supply Source Dual ±
Supply Voltage - Operating ±5V
Temperature Range - Operating -25°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 133327-AD1851RZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1851RZ-REEL7 CAD Model

Description

AD1851RZ-REEL7 - High-Performance Audio DAC from Analog Devices Inc.

The AD1851RZ-REEL7 is a premium quality audio digital-to-analog converter (DAC) offered by Analog Devices Inc., a leading name in high-performance semiconductor products. This DAC is specifically designed to deliver exceptional audio quality, making it an ideal choice for audiophiles and professional audio equipment manufacturers.

With its high-resolution 16-bit format and a sample rate of up to 50 kHz, the AD1851RZ-REEL7 ensures a precise and accurate audio signal conversion, preserving the integrity and richness of the original digital audio content. The device features a voltage output, which simplifies the design of the output stage by eliminating the need for an I/V conversion stage commonly found in current output DACs.

The AD1851RZ-REEL7 comes in a compact SOIC (Small Outline Integrated Circuit) package, which is conducive for space-constrained applications without compromising performance. The device operates over a wide temperature range, making it suitable for various environments and ensuring reliable performance under different conditions.

One of the key advantages of the AD1851RZ-REEL7 is its ease of integration. It is designed to interface directly with a variety of digital audio processors and DSPs, allowing for seamless integration into a wide range of audio systems, such as high-end home theater systems, professional mixing consoles, and digital audio workstations.

Furthermore, the device boasts excellent dynamic performance, with a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring the audio output is clear, detailed, and free from unwanted noise and distortion. This level of performance is crucial for applications where audio quality cannot be compromised, such as in studio recording and mastering.

As part of Analog Devices' commitment to environmental sustainability, the AD1851RZ-REEL7 is available in a reel package, which facilitates efficient and environmentally friendly manufacturing processes for electronic equipment assembly.

In summary, the AD1851RZ-REEL7 from Analog Devices Inc. represents a blend of high fidelity, robust design, and ease of use, making it a top choice for designers and engineers looking to create audio systems with superior sound quality.

You May Also Be Interested in

Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8890 $59.6670
7+ $16.3192 $114.2344
10+ $15.8092 $158.0920
14+ $15.2992 $214.1888
17+ $14.7893 $251.4181
23+ $13.2593 $304.9639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess