EN
  • EN
  • DE

AD1879JD

Part No AD1879JD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 18-BIT SIGMA DELTA STEREO ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series AD1879
Package Bulk
Product Status Active
Number of Bits 18
Number of Inputs 18
Input Type Differential
Data Interface Serial
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog -5.25V ~ -4.75V, 4.75V ~ 5.25V
Voltage - Supply, Digital -5.25V ~ -4.75V, 4.75V ~ 5.25V
Temperature Range - Operating -25°C ~ 70°C
Package / Case 28-CDIP (0.605", 15.37mm)
Supplier Device Package 28-CDIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553004-AD1879JD
Ultra Librarian 3D Model Ultra Librarian AD1879JD CAD Model

Description

The AD1879JD from Analog Devices Inc. is a top-of-the-line audio analog-to-digital converter (ADC) designed for high-fidelity audio systems. This precision ADC offers exceptional sound quality and is ideal for professional audio recording, mixing consoles, and digital audio workstations.

Key Features

  • High-Resolution Conversion: The AD1879JD provides 16-bit resolution with superior linearity, ensuring that the digital representation of the audio signal is as accurate as possible.
  • Dual-Channel Architecture: It features a two-channel design, allowing for simultaneous recording of stereo signals with perfect synchronization.
  • High Sample Rates: With support for sample rates up to 48 kHz, the AD1879JD can handle the demands of professional audio applications, ensuring full audio bandwidth capture for high-quality sound reproduction.
  • Low Noise Performance: It boasts a low total harmonic distortion plus noise (THD+N) ratio, minimizing unwanted noise and distortion in the audio signal path.
  • Flexible Input Ranges: The device offers multiple input ranges, providing versatility to work with a variety of audio sources.
  • On-Chip Track and Hold: The inclusion of an on-chip track and hold circuit simplifies the external circuitry required for accurate sampling.

Applications

  • Professional Audio Recording
  • Digital Audio Workstations
  • Audio Mixing Consoles
  • High-Fidelity Audio Systems

The AD1879JD is built with Analog Devices Inc.'s commitment to excellence, ensuring reliability and performance for the most demanding audio applications. Whether you are designing a studio-grade recording system or a high-end consumer audio product, the AD1879JD provides the quality and features necessary for capturing audio with the highest level of fidelity.

For detailed specifications, application notes, and support resources, please visit the official Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.2653 $90.2653
2+ $87.4445 $174.8890
3+ $84.6238 $253.8714
4+ $81.8029 $327.2116
5+ $73.3406 $366.7030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess