EN
  • EN
  • DE

AD1885JST-REEL

Part No AD1885JST-REEL
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description General Purpose Audio Codec 2ADC / 2DAC Ch 48-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ANALOG
Win Source Part Number 090270-AD1885JST-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD1885
Introduction Date August 02, 2000
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD1885JST-REEL CAD Model

Description

The AD1885JST-REEL is a high-performance audio codec from Analog Devices Inc., designed to deliver superior audio fidelity and a wide range of features for a multitude of audio applications. This integrated circuit is part of the SoundMAX® line of audio products, which are renowned for their clear sound and reliability in various audio processing tasks.

Key Features:

  • High-Quality Audio: With its advanced signal processing capabilities, the AD1885JST-REEL ensures crisp and clear audio output, making it ideal for both consumer and professional audio applications.
  • Multi-Channel Audio: This codec supports multiple audio channels, providing an immersive sound experience for home theater systems, gaming setups, and multimedia PCs.
  • Flexible Sampling Rates: It accommodates a variety of sampling rates, allowing for compatibility with different digital audio standards and ensuring high-quality playback and recording.
  • Integrated Stereo DACs: The dual digital-to-analog converters (DACs) ensure high-quality stereo playback, while the analog-to-digital converter (ADC) provides excellent recording capabilities.
  • Low Power Consumption: Designed with energy efficiency in mind, the AD1885JST-REEL is suitable for battery-powered devices, ensuring longer operation times without sacrificing audio quality.
  • Easy Integration: The device comes in a surface-mount package that is easy to integrate into a wide range of electronic products.
  • Reel Packaging: Supplied in reel packaging, the AD1885JST-REEL is optimized for efficient handling and manufacturing, making it ideal for high-volume production environments.

Applications:

The AD1885JST-REEL is versatile and can be used in a variety of applications, including:

  • Desktop and laptop computers
  • Home theater systems
  • Professional audio workstations
  • Gaming consoles
  • Portable audio devices
  • Multimedia kiosks

In summary, the AD1885JST-REEL from Analog Devices Inc. offers a blend of high-quality audio performance, energy efficiency, and ease of integration, making it a top choice for engineers and designers looking to enhance their audio systems.

You May Also Be Interested in

Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0056
Shenzhen APM-microelectronics Technology Co., Ltd.
30V 50A 2.5V 37.5W 13mΩ@10V N-Channel TO-251-3 Single FETs, MOSFETs RoHS
Lowest to $0.1467
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077
Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552
AMIS
Need more? Email Us
Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9693 $59.0790
75+ $1.6158 $121.1850
115+ $1.5650 $179.9750
155+ $1.5142 $234.7010
200+ $1.4645 $292.9000
265+ $1.3132 $347.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,840 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess