EN
  • EN
  • DE

AD1886JST

Part No AD1886JST
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description AC 97 SOUNDMAX CODEC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Series AD1886
Package Bulk
Product Status Active
Type Audio, AC '97
Data Interface AC'97
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
Dynamic Range, ADCs / DACs (db) Typ 87 / 90
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Standard Package 86 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36184-AD1886JST
Ultra Librarian 3D Model Ultra Librarian AD1886JST CAD Model

Description

Product Overview: AD1886JST from Analog Devices Inc.

The AD1886JST is a premium audio codec component designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product stands out for its exceptional sound quality and versatility, making it an ideal choice for a wide range of audio applications.

Key Features

  • High-Quality Audio: The AD1886JST delivers crystal-clear sound, ensuring an immersive audio experience for end-users.
  • Integrated DAC/ADC: It comes with an integrated digital-to-analog converter (DAC) and analog-to-digital converter (ADC) that provide high-resolution audio conversion.
  • Low Power Consumption: Designed with power efficiency in mind, the AD1886JST operates with minimal power consumption, making it suitable for portable and battery-powered devices.
  • Easy Integration: This codec is engineered to be easily integrated into various systems, thanks to its flexible interface options.
  • Robust Performance: Analog Devices Inc. is known for its reliable and durable products, and the AD1886JST is no exception. It is built to perform consistently in a range of environmental conditions.

Applications

The AD1886JST is versatile enough to be used in a multitude of audio applications. Some of its common applications include:

  • Multimedia PCs and Laptops
  • Professional Audio Systems
  • Home Theater Systems
  • Digital Audio Workstations
  • Portable Audio Devices

Technical Specifications

For those interested in the technical details, the AD1886JST boasts impressive specifications that ensure top-notch audio performance:

  • Signal-to-Noise Ratio (SNR): High SNR for clear audio reproduction
  • Sampling Rate: Supports various sampling rates to accommodate different audio quality requirements
  • Compatibility: Compatible with major audio standards and protocols

In conclusion, the AD1886JST from Analog Devices Inc. is a superior audio codec that offers excellent sound quality, efficiency, and reliability. Its comprehensive feature set and robust design make it a smart choice for any audio application requiring high-fidelity sound.

You May Also Be Interested in

ams
Lowest to $3.2687
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
Lowest to $2.5214
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
Lowest to $4.8972
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9848 $59.7720
36+ $3.2698 $117.7128
55+ $3.1682 $174.2510
76+ $3.0654 $232.9704
98+ $2.9637 $290.4426
131+ $2.6565 $348.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess