EN
  • EN
  • DE

AD1896AYRSZ

Part No AD1896AYRSZ
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description IC CONV SAMPLE RATE ASYNC 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Purpose Sample Rate Converter
Applications Digital Audio Interfacing
Number of Channels 2
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating -40°C to 105°C (TA)
Specifications 6kHz to 215kHz
Case / Package 28-SSOP
Win Source Part Number 007917-AD1896AYRSZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1896AYRSZ CAD Model

Description

The AD1896AYRSZ is a state-of-the-art audio sample rate converter manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is designed to bridge the gap between audio equipment with different sample rates, providing a seamless and high-quality audio experience.

Key Features

  • High-Quality Sample Rate Conversion: The AD1896AYRSZ offers superior sample rate conversion capabilities, ensuring that audio signals are accurately converted between various sample rates with minimal loss of fidelity.
  • Wide Input Range: This sample rate converter supports a broad range of input sample rates, making it versatile for use in a variety of audio applications.
  • Asynchronous Operation: It can operate asynchronously, which means it can handle two different sample rates that are not related by an integer ratio, providing flexibility in professional audio processing.
  • Low Jitter Sensitivity: The device exhibits low jitter sensitivity, ensuring that the audio output is clear and free of unwanted artifacts that can be introduced by timing variations.
  • On-Chip PLL: The inclusion of an on-chip Phase-Locked Loop (PLL) allows for stable synchronization of the output sample rate to an external clock source.

Applications

The AD1896AYRSZ is ideal for a wide range of applications where audio quality is paramount. These include:

  • Professional audio mixing and recording equipment
  • Broadcast studio equipment
  • Digital audio effects processors
  • AV receivers and DVD players
  • Audio distribution systems

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number AD1896AYRSZ
Package / Case SSOP
Mounting Type Surface Mount
RoHS Compliant

The AD1896AYRSZ from Analog Devices Inc. is a powerful tool for audio professionals seeking the highest quality in sample rate conversion. Its robust design and advanced features ensure that it meets the stringent requirements of the most demanding audio applications.

You May Also Be Interested in

ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Lowest to $14.6617
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.0773 $62.0773
2+ $50.9352 $101.8704
4+ $49.3435 $197.3740
5+ $47.7517 $238.7585
6+ $46.1600 $276.9600
8+ $41.3849 $331.0792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess