EN
  • EN
  • DE

AD1934WBSTZ-RL

Part No AD1934WBSTZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 24BIT V-OUT 48LQFP / 24 Bit Digital to Analog Converter 8 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Product Status Active
Number of Bits 24
Number of D/A Converters 8
Settling Time -
Output Type Voltage - Unbuffered
Differential Output No
Data Interface I²S, SPI
Reference Type Internal
Voltage - Supply, Analog 3V ~ 3.6V
Voltage - Supply, Digital 3V ~ 3.6V
INL/DNL (LSB) -
Architecture Sigma-Delta
Temperature Range - Operating -40°C ~ 105°C
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Type Surface Mount
Base Product Number AD1934
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355034-AD1934WBSTZ-RL
Ultra Librarian 3D Model Ultra Librarian AD1934WBSTZ-RL CAD Model

Description

Product Overview: AD1934WBSTZ-RL by Analog Devices Inc.

The AD1934WBSTZ-RL is a high-performance, multichannel audio digital-to-analog converter (DAC) from the esteemed manufacturer Analog Devices Inc. This state-of-the-art component is designed to deliver exceptional sound quality and precision, making it an ideal choice for professional audio applications, including recording studio equipment, digital mixing consoles, and high-end consumer audio systems.

This DAC is part of the AD1934 series and comes in a 48-lead LQFP (Low Profile Quad Flat Package) that ensures a compact footprint while offering robust functionality. The part number suffix 'RL' indicates that this product is available in reel packaging, making it suitable for automated assembly processes, thus catering to mass production requirements.

Key Features:

  • High-Resolution Audio: The AD1934WBSTZ-RL supports 24-bit audio data input, providing high-resolution audio playback that captures the full dynamic range and subtleties of the original recording.
  • Sampling Rates: It is capable of handling sampling rates up to 192 kHz, allowing for studio-quality sound and compatibility with high-definition audio formats.
  • Multi-Channel Output: With its 8-channel DAC configuration, this device can drive complex audio systems and support surround sound setups, offering an immersive listening experience.
  • Low Distortion: The DAC features a high signal-to-noise ratio and low total harmonic distortion (THD), ensuring clear and accurate audio reproduction without unwanted noise or artifacts.
  • Integrated PLL: An onboard phase-locked loop (PLL) circuitry provides a stable clock for jitter-free audio output, a critical feature for maintaining audio integrity.
  • Flexible Interface: The AD1934WBSTZ-RL supports both I2S and TDM digital audio interfaces, providing versatility in system design and ease of integration into various digital audio platforms.

Applications:

The AD1934WBSTZ-RL is versatile and can be used in a wide range of audio applications. Its high fidelity and multichannel capabilities make it particularly suitable for:

  • Professional Audio Equipment
  • Home Theater Systems
  • Digital Audio Effects Processors
  • Automotive Audio Systems
  • Active Speakers and Studio Monitors

With its combination of high-quality audio performance, integration features, and packaging designed for efficient production, the AD1934WBSTZ-RL from Analog Devices Inc. represents a top-tier choice for designers and manufacturers seeking to create superior audio experiences for their customers.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Intersil
Lowest to $7.1344
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2499 $64.9996
8+ $13.3333 $106.6664
12+ $12.9166 $154.9992
16+ $12.5000 $200.0000
21+ $12.0833 $253.7493
28+ $10.8333 $303.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess