EN
  • EN
  • DE

AD1938WBSTZ

Part No AD1938WBSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description 4 ADC/8 DAC with PLL, 192 kHz, 24-Bit Codec | IC CODEC 24BIT 4ADC/8DAC 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Use For General
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 4 / 8
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 94 / 94
Dynamic Range, ADCs / DACs (db) Typ 105 / 106
Supply Voltage , Analog 3V ~ 3.6V
Supply Voltage , Digital 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number AD1938
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1135706-AD1938WBSTZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1938WBSTZ CAD Model

Description

Product Overview: AD1938WBSTZ from Analog Devices Inc.

The AD1938WBSTZ is a high-performance, single-chip solution from Analog Devices Inc., renowned for its expertise in designing and manufacturing analog, mixed-signal, and DSP integrated circuits. This audio codec offers an exceptional audio experience, making it an ideal choice for professional and consumer audio applications.

Key Features:

  • High-Quality Audio: With 24-bit conversion, the AD1938WBSTZ delivers pristine audio quality, ensuring a clear and detailed sound for listeners.
  • Multiple Channels: The device supports 8 DAC (Digital-to-Analog Converters) and 4 ADC (Analog-to-Digital Converters) channels, providing flexibility for various audio configurations.
  • Sampling Rates: It is capable of handling sampling rates up to 192 kHz, making it suitable for high-resolution audio processing.
  • Integrated PLL: An on-board Phase-Locked Loop (PLL) allows for a reduced number of external components, simplifying the design process and saving board space.
  • Flexible Interface: The codec features a serial data input/output port that can be configured for I2S or TDM (Time Division Multiplexed) audio data formats, allowing for easy integration with various digital audio systems.

Applications:

The versatility of the AD1938WBSTZ makes it a prime candidate for a wide range of audio applications, including but not limited to:

  • Mixing consoles
  • Digital audio effects processors
  • Automotive audio systems
  • Home theater systems
  • Professional and consumer audio equipment

Reliability and Support:

Analog Devices Inc. stands behind the AD1938WBSTZ with comprehensive technical support and reliability. The codec is available in a 48-lead LQFP (Low Profile Quad Flat Package), which is designed to meet the rigorous demands of the audio industry. With a commitment to quality and performance, the AD1938WBSTZ is a sound investment for any audio application seeking high-fidelity sound reproduction.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $2.5214
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5682 $57.4092
13+ $7.8509 $102.0617
20+ $7.6055 $152.1100
28+ $7.3602 $206.0856
36+ $7.1149 $256.1364
48+ $6.3788 $306.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess