EN
  • EN
  • DE

AD1938YSTZ

Part No AD1938YSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description General Purpose Audio Codec 4ADC / 8DAC Ch Automotive 48-Pin LQFP Tray / IC CODEC 24BIT 4ADC/8DAC 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Not For New Designs
Type General Purpose
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 4 / 8
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 94 / 94
Dynamic Range, ADCs / DACs (db) Typ 105 / 106
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 007918-AD1938YSTZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD1938
Introduction Date May 16, 2005
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD1938YSTZ CAD Model

Description

Product Overview: AD1938YSTZ by Analog Devices Inc.

The AD1938YSTZ is a high-performance, audio codec from Analog Devices Inc. that provides an integrated solution for sophisticated audio processing applications. It is designed to deliver superior sound quality in a wide range of consumer and professional audio systems such as home theater systems, mixing consoles, and digital audio workstations.

This codec features a multi-channel architecture, with four DACs (Digital-to-Analog Converters) and four ADCs (Analog-to-Digital Converters), making it an ideal choice for systems requiring high channel count. The DACs provide 24-bit conversion at sample rates up to 192 kHz, ensuring high fidelity playback of digital audio content. The ADCs also support 24-bit data and sample rates up to 192 kHz, enabling precise and accurate recording of analog signals.

The AD1938YSTZ operates on a single 3.3V power supply for the DACs and ADCs, with a separate 1.8V supply for the digital interface to minimize digital noise. It features a flexible serial data interface that supports I²S, left-justified, and TDM formats, allowing for easy integration with a variety of DSPs and microcontrollers.

One of the key advantages of the AD1938YSTZ is its on-chip PLL (Phase-Locked Loop), which generates the required internal clock signals from an external reference clock. This feature simplifies the clocking scheme of audio systems by reducing the need for multiple external clock sources.

The device also boasts a range of additional features, such as programmable input and output levels, flexible mixing, mute functions, and a volume control. These functionalities offer designers the ability to customize their audio signal chain to meet specific application requirements.

Encased in a 48-lead LQFP (Low Profile Quad Flat Package), the AD1938YSTZ is engineered for space-constrained applications while still offering robust performance. Its compact footprint and comprehensive feature set make it an excellent choice for designers looking to enhance the audio capabilities of their systems without compromising on space or sound quality.

Overall, the AD1938YSTZ from Analog Devices Inc. is a powerful audio codec that provides a high level of integration, performance, and flexibility, making it a go-to choice for a multitude of audio processing applications.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $2.5214
AKM Semiconductor Inc.
Lowest to $4.8972
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
AKM Semiconductor Inc.
Lowest to $6.5292
ams
Lowest to $3.2271

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6785 $71.0355
6+ $19.4286 $116.5716
8+ $18.8214 $150.5712
11+ $18.2143 $200.3573
15+ $17.6071 $264.1065
20+ $15.7857 $315.7140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess