EN
  • EN
  • DE

ADUM141D0BRQZ

Part No ADUM141D0BRQZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 4CH GP 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 3000Vrms Channel 150Mbps 75kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-QSOP
Family Name ADUM141
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 98
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911068-ADUM141D0BRQZ
Ultra Librarian 3D Model Ultra Librarian ADUM141D0BRQZ CAD Model

Description

ADUM141D0BRQZ Digital Isolator by Analog Devices Inc.

The ADUM141D0BRQZ is a cutting-edge digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is part of the ADuM141 series, which features quad-channel digital isolators with integrated iCoupler® technology. The ADUM141D0BRQZ offers a reliable solution for applications requiring high-voltage isolation between input and output domains.

Key Features:

  • Channel Configuration: The device provides four independent isolation channels in a bidirectional configuration, allowing for versatile data transfer options.
  • Isolation Voltage: It is rated for a high isolation voltage of 2500 Vrms for 1 minute, ensuring safety and integrity of data across electrical barriers.
  • Data Rate: The ADUM141D0BRQZ supports data rates up to 1 Mbps, enabling fast and efficient communication for a variety of digital signals.
  • Propagation Delay: The device features low propagation delay, typically 16 ns, which is crucial for time-sensitive applications.
  • Power Supply: It operates with a wide power supply range from 2.25V to 5.5V, accommodating various system power requirements.
  • Temperature Range: The isolator is designed to operate over the industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Package: Housed in a compact 16-lead QSOP package, the ADUM141D0BRQZ saves valuable board space and is ideal for space-constrained applications.
  • Regulatory Approvals: It meets stringent regulatory standards, including UL, CSA, VDE, and CQC certifications, assuring compliance with global industry safety requirements.

Applications:

The ADUM141D0BRQZ is ideal for a broad range of applications that require reliable signal isolation, such as:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation needs
  • Power supply management
  • Data communication systems
  • Isolated sensor interfaces

With its robust design, high isolation capabilities, and fast data transfer rates, the ADUM141D0BRQZ by Analog Devices Inc. is a top choice for designers who need a reliable digital isolator for their critical applications.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1692 $50.1844
17+ $5.8824 $100.0008
27+ $5.6986 $153.8622
37+ $5.5147 $204.0439
47+ $5.3309 $250.5523
63+ $4.7794 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,860 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess