EN
  • EN
  • DE

AD1953YSTZRL7

Part No AD1953YSTZRL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC/AUDIO 26BIT 48K 48LQFP  /  DAC, Audio 26 b 48k DSD, PCM 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Series SigmaDSP®
Package Tape & Reel (TR)
Product Status Obsolete
Type DAC, Audio
Number of Channels 3
Resolution (Bits) 26 b
Sampling Rate (Per Second) 48k
Data Interface DSD, PCM
Voltage Supply Source Analog and Digital
Voltage - Supply 5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number AD1953
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 2156-AD1953YSTZRL7-ADTR-ND,ANAANAAD1953YSTZRL7,2156-AD1953YSTZRL7
Standard Package 500
Win Source Part Number 1176620-AD1953YSTZRL7
Ultra Librarian 3D Model Ultra Librarian AD1953YSTZRL7 CAD Model

Description

The AD1953YSTZRL7 is a state-of-the-art digital audio processor from Analog Devices Inc., a reputable company in the field of high-performance integrated circuits. This advanced audio processing unit is designed to deliver exceptional sound quality and audio signal processing capabilities, making it an ideal choice for a wide range of audio applications.

Key Features

  • High-Performance Signal Processing: The AD1953YSTZRL7 boasts sophisticated signal processing features that allow for high-quality audio reproduction. It includes multiple digital filters, dynamic range control, and advanced algorithms for sound enhancement.
  • Flexible Audio Interface: With its versatile interface options, the AD1953YSTZRL7 can easily connect to a variety of digital audio sources and systems, ensuring seamless integration into your audio setup.
  • Programmable Architecture: Users can customize the audio processing functions according to specific needs, thanks to the programmable architecture of the AD1953YSTZRL7. This feature provides flexibility and adaptability for different audio environments and requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the AD1953YSTZRL7 is optimized for low power consumption without compromising on performance, making it suitable for energy-sensitive applications.

Applications

The AD1953YSTZRL7 is a versatile digital audio processor that can be utilized in various applications such as:

  • Professional and consumer audio systems
  • Automotive audio systems
  • Home theater and entertainment systems
  • Public address systems
  • Studio recording equipment

Product Specifications

The AD1953YSTZRL7 comes in a compact and robust package, ensuring durability and longevity even in demanding environments. It operates over a wide temperature range and meets stringent industry standards for audio performance and reliability.

For detailed technical specifications, integration support, and additional resources, consider visiting the official Analog Devices Inc. website or contacting their customer support team. With the AD1953YSTZRL7, enhance your audio experience with precision and quality that only Analog Devices can deliver.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess