EN
  • EN
  • DE

AD1958YRSRL

Part No AD1958YRSRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC STEREO SNGL 16B 20SSOP  /  Bit Digital to Analog Converter 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Mounting SMD (SMT)
Base Product Number AD1958
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AD1958YRSRL-ADTR-ND,ANAANAAD1958YRSRL,2156-AD1958YRSRL
Standard Package 1,500
Win Source Part Number 1054633-AD1958YRSRL
Ultra Librarian 3D Model Ultra Librarian AD1958YRSRL CAD Model

Description

    

The AD1958YRSRL is a high-performance, single-chip audio DAC (Digital-to-Analog Converter) from the renowned manufacturer Analog Devices Inc. Designed for audiophiles and professional audio applications, this integrated circuit provides an exceptional sound quality and a wide dynamic range, making it an ideal choice for a variety of high-end audio equipment.

    

Key Features:

  
        
  • High-Resolution Audio: The AD1958YRSRL supports 24-bit audio data and has an impressive sampling rate, ensuring the accurate reproduction of sound with clarity and precision.
  •     
  • Advanced Sigma-Delta Modulator: This device incorporates a sophisticated sigma-delta modulator, which significantly reduces noise and distortion, resulting in a pure and natural audio output.
  •     
  • Multiple Output Formats: It provides flexible output options, including both balanced and unbalanced analog outputs, to cater to various system configurations.
  •     
  • Low Power Consumption: Designed with power efficiency in mind, the AD1958YRSRL operates with low power consumption, making it suitable for energy-conscious audio systems.
  •     
  • Durable and Reliable: Analog Devices Inc. is known for its commitment to quality, and the AD1958YRSRL is built to meet high standards of durability and reliability, ensuring long-term performance.
  •   
  

Applications:

  

The versatility of the AD1958YRSRL makes it an excellent choice for a wide range of audio applications, including:

  
        
  • High-End Home Theater Systems
  •     
  • Professional Audio Mixing and Recording Equipment
  •     
  • Automotive Audio Systems
  •     
  • Studio Monitors
  •     
  • Audio/Video Receivers
  •   
  

Technical Specifications:

            Parameter      Value              Resolution      24-Bit              Sampling Rate      Variable              Interface Type      Serial              Supply Voltage      Varies with Application              Operating Temperature      Specified Range        

In summary, the AD1958YRSRL from Analog Devices Inc. is a superior choice for those seeking exceptional audio performance. With its advanced features and robust design, it stands out as a premium solution in the realm of digital audio conversion.

You May Also Be Interested in

Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,497 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess