EN
  • EN
  • DE

AD1980JST-REEL

Part No AD1980JST-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC STEREO 6-DAC 20B 48LQFP / Audio Codec '97 Interface 16, 20 b Serial 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Series SoundMAX®
Package Bulk
Product Status Obsolete
Type Audio Codec '97
Data Interface Serial
Resolution (Bits) 16, 20 b
Number of ADCs / DACs 2 / 6
Sigma Delta No
Dynamic Range, ADCs / DACs (db) Typ 82 / 90
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 3.15V ~ 3.45V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number AD1980
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36227-AD1980JST-REEL
Ultra Librarian 3D Model Ultra Librarian AD1980JST-REEL CAD Model

Description

Product Overview: AD1980JST-REEL

The AD1980JST-REEL is a high-performance audio codec produced by Analog Devices Inc., an industry leader in the manufacture of integrated circuits. This codec is designed to deliver superior audio quality for a wide range of applications, from professional audio systems to consumer electronics. It is particularly well-suited for personal computers, sound cards, and multimedia devices where clear and crisp sound is paramount.

Key Features

  • High-Quality Audio: The AD1980JST-REEL offers 20-bit conversion on both playback and recording, ensuring high-fidelity sound reproduction and recording quality.
  • Multiple Channels: This audio codec supports six channels of DAC output for 5.1 surround sound applications, providing an immersive audio experience.
  • Integrated Stereo ADC: With its stereo ADCs, the device can handle stereo inputs, which is ideal for capturing a wide range of audio sources.
  • Flexible Sampling Rates: The codec supports multiple sampling rates, allowing for compatibility with various digital audio standards and ensuring versatile use across different platforms.
  • AC'97 Interface: It is compliant with the AC'97 2.3 specification, ensuring easy integration with compliant controllers and systems.
  • Power Management: The AD1980JST-REEL includes power management features that help to reduce power consumption, making it suitable for energy-sensitive applications.

Applications

The AD1980JST-REEL is versatile and can be used in a variety of audio applications. Some common uses include:

  • Desktop and portable computers
  • Multimedia workstations
  • Home theater systems
  • Automotive audio systems

Availability

The AD1980JST-REEL is available in a reel package, which facilitates efficient handling and manufacturing processes, especially for high-volume production lines. Analog Devices Inc. ensures that this product meets rigorous quality and performance standards, making it a reliable choice for your audio codec needs.

Conclusion

With its advanced features and superior audio performance, the AD1980JST-REEL from Analog Devices Inc. represents a top-tier solution for any application requiring high-quality sound. Its integration of multiple channels, high-resolution audio conversion, and power management capabilities make it a highly desirable component for designers and manufacturers in the audio industry.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Rohm Semiconductor
IC PCM CODEC 16BIT 32-VQFN
Need more? Email Us
Texas Instruments
IC CODEC DUAL-CH PROG LP 48-TQFP / Voiceband Audio Codec 2ADC / 2DAC Ch Automotive 48-Pin TQFP T/R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER
Lowest to $55.7143
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL VOICEBAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Lowest to $3.7549
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess