EN
  • EN
  • DE

AD1981HD

Part No AD1981HD
Manufacturer Analog Devices Inc.
Description HD Audio SoundMAX Codec
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case TQFP48
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 744198-AD1981HD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1981HD CAD Model

Description

AD1981HD High Definition Audio SoundMAX® Codec

The AD1981HD, from Analog Devices Inc., is a high-quality, high-definition audio codec that provides an exceptional audio experience for computers and multimedia equipment. It is part of the SoundMAX® family, which is renowned for delivering crisp, clear sound in a wide range of audio applications. This integrated circuit is specifically designed to meet the rigorous standards of PC audio performance, ensuring that users enjoy an immersive listening experience with minimal noise and distortion.

The AD1981HD codec supports the Intel High Definition Audio interface and is compliant with the Azalia 1.0 specification. It offers multiple streaming and ensures high-fidelity audio for both playback and recording. With its advanced features, the AD1981HD is ideally suited for delivering superior audio quality in notebook and desktop computers, docking stations, and multimedia devices.

This codec features an integrated headphone amplifier, S/PDIF output, and a flexible 48-pin LQFP package. It supports an array of audio formats, including DVD-Audio, Blu-ray Disc, and other high-definition formats, providing users with a broad spectrum of audio capabilities. The AD1981HD also includes power management capabilities, which is essential for battery-powered devices such as laptops, ensuring that users can enjoy high-definition audio without significantly draining their battery life.

With its high signal-to-noise ratio (SNR), the AD1981HD ensures that audio playback is clear and free from unwanted noise and interference. This codec also provides excellent dynamic range, preserving the integrity of the original sound, whether it's a quiet whisper or a loud explosion in a movie soundtrack.

For developers and manufacturers, the AD1981HD offers an easy-to-integrate solution with robust support and documentation available from Analog Devices Inc. Users can expect reliable performance and high-quality audio output, making this codec a top choice for enhancing the multimedia experience on any compatible device.

In summary, the AD1981HD High Definition Audio SoundMAX® Codec is a versatile and powerful audio solution that ensures premium audio quality for a wide range of digital entertainment and computing products. Its high-definition audio fidelity, compatibility with multiple audio formats, and power-efficient design make it an ideal choice for audio enthusiasts and professionals alike.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8304 $64.9824
13+ $8.8866 $115.5258
21+ $8.6094 $180.7974
28+ $8.3310 $233.2680
36+ $8.0538 $289.9368
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess