EN
  • EN
  • DE

AD1988BJSTZ

Part No AD1988BJSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC HD AUDIO 10CH 48-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Series SoundMAX®
Package Tray
Product Status Obsolete
Type Audio Codec, HD
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 6 / 10
Sigma Delta No
Voltage - Supply, Analog 3.13V ~ 3.46V
Voltage - Supply, Digital 2.97V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number AD1988
Standard Package 71 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553037-AD1988BJSTZ
Ultra Librarian 3D Model Ultra Librarian AD1988BJSTZ CAD Model

Description

AD1988BJSTZ SoundMAX Integrated Digital High Definition Audio Codec

The AD1988BJSTZ is a high-performance audio codec from Analog Devices Inc., designed to deliver superior audio quality for a wide range of applications. This integrated sound solution is a part of the SoundMAX line, which is renowned for its crisp, clear audio reproduction and is often used in both consumer and professional audio equipment.

Key Features

  • High Definition Audio: The codec supports the High Definition Audio standard, providing high-quality playback and recording capabilities that are a significant step up from older audio standards.
  • Multi-Streaming: With multi-streaming functionality, the AD1988BJSTZ allows users to enjoy different audio content in multiple streams simultaneously.
  • Jack Sensing and Enumeration: The device includes jack sensing and enumeration technology, which automatically detects the presence of audio devices connected to the jacks and can notify the user of their configuration.
  • Superior Sound Quality: It boasts a signal-to-noise ratio (SNR) that ensures a clean, noise-free audio experience, which is essential for both casual listening and professional audio work.
  • Flexibility: The codec provides a flexible solution with multiple I/O options, supporting various audio formats and interfaces.

Applications

  • Desktop and laptop computers
  • Professional audio workstations
  • Home theater systems
  • Game consoles
  • Automotive audio systems

The AD1988BJSTZ is designed with the end-user in mind, ensuring seamless integration into various platforms. Its small form factor and power efficiency make it an excellent choice for portable and space-constrained applications. With its robust design and advanced features, the AD1988BJSTZ SoundMAX codec from Analog Devices Inc. stands out as a premium audio solution for manufacturers and audio enthusiasts alike who are looking for exceptional sound quality and reliability.

Whether you're building a high-end home entertainment system or a professional-grade audio workstation, the AD1988BJSTZ provides the audio fidelity and performance needed to create an immersive and satisfying auditory experience.

You May Also Be Interested in

Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL VOICEBAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Lowest to $3.7549
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Texas Instruments
IC CODEC DUAL-CH PROG LP 48-TQFP / Voiceband Audio Codec 2ADC / 2DAC Ch Automotive 48-Pin TQFP T/R
Need more? Email Us
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Lowest to $3.9178
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Texas Instruments
IC 4-CHAN PCM COMBO 48-SSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 48-Pin SSOP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP
Need more? Email Us
Analog Devices Inc.
IC DECODER 10BIT 32LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess