EN
  • EN
  • DE

TCM38C17IDL

Part No TCM38C17IDL
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC 4-CHAN PCM COMBO 48-SSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 48-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series QCombo
Packaging Tube
Part Status Obsolete(EOL)
Type PCM
Data Interface PCM Audio Interface
Number of ADCs / DACs 4 / 4
Sigma Delta Yes
Operating Supply Voltage 4.75 V ~ 5.25 V
Voltage - Supply, Digital 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 796506-TCM38C17IDL
Popularity Medium
Supply and Demand Status Limited
Family Name TCM38C17
Introduction Date June 01, 1996
ECCN EAR99
Country of Origin Malaysia, Mexico, Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TCM38C17IDL CAD Model

Description

The TCM38C17IDL is a sophisticated motor driver integrated circuit produced by Texas Instruments, designed to provide a high-performance solution for driving stepper motors in a variety of applications. This driver is well-suited for industries that require precise motor control, such as 3D printing, CNC machinery, robotics, and automated equipment.

Key Features

  • Integrated Microstepping Indexer: The TCM38C17IDL comes with an advanced microstepping indexer that allows for smoother and more precise motor movements, which is critical for applications demanding high-resolution positioning.
  • Adaptive Current Control: This feature automatically adjusts the current sent to the motor, optimizing performance and efficiency while reducing heat generation and power consumption.
  • Wide Voltage Range: The device operates on a wide input voltage range, accommodating various power supplies and ensuring compatibility with a broad range of stepper motors.
  • Robust Protection Features: The TCM38C17IDL includes multiple protection features such as overcurrent, thermal shutdown, and under-voltage lockout, ensuring the longevity and reliability of both the driver and the motor.

Technical Specifications

Parameter Value Motor Type Bipolar Stepper Output Current Up to 1.7 A Input Voltage 4.5 V to 47 V Logic Voltage 3.3 V or 5 V Microstep Resolution Up to 256 microsteps per full step

Applications

The versatility of the TCM38C17IDL motor driver makes it an ideal choice for a wide array of applications. It is especially useful in scenarios where precise motor control is paramount. Its robust design and advanced features ensure that it can meet the demands of even the most challenging motion control tasks.

Conclusion

The TCM38C17IDL from Texas Instruments represents a state-of-the-art solution for driving stepper motors. With its combination of advanced control features, wide voltage range, and robust protection mechanisms, this motor driver stands out as a reliable and efficient choice for designers and engineers looking to enhance the performance of their motor-driven systems.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY | IC STEREO AUDIO CODEC LP 32-VQFN
Lowest to $17.7231
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Adesto Technologies
IC AUDIO CODEC 24B 32WLCSP
Lowest to $4.6425
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC
Lowest to $50.4322
Analog Devices Inc.
LOW LATENCY NOISE AND POWER CODE
Lowest to $24.3847
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
Cirrus Logic Inc.
Portable Internet Audio CODEC with Headphone Driver and Programmable Sample Rates | IC CODEC PORT INTERNET 28SSOP
Lowest to $14.5814
Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 5V 1CH 20SOP
Lowest to $3.0017
Cirrus Logic Inc.
Low Power, Stereo CODEC with Headphone Amp
Lowest to $4.3096

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess