EN
  • EN
  • DE

AD208AY

Part No AD208AY
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Precision, Low Offset, mV Input Isolation Amplifier | IC OPAMP ISOLATION 1 CIRC 10SIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Amplifier Type Isolation
Slew Rate 0.1V/μs
Gain Bandwidth Product 4kHz
Current - Input Bias 10nA
Voltage - Input Offset 250μV
Current - Output / Channel 2mA
Supply Voltage , Single/Dual (±) 14.25V ~ 15.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 38-SIP, 10 Leads, Offset Leads
Supplier Device Package 10-SIP
Family Part Number AD208
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1135731-AD208AY
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD208AY CAD Model

Description

The AD208AY is a high-performance isolation amplifier designed and manufactured by Analog Devices Inc., a leading company in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is engineered to provide precise, reliable signal isolation in a wide range of applications, including industrial, medical, and instrumentation settings where signal integrity and isolation are paramount.

Key Features

  • High Voltage Isolation: The AD208AY offers excellent isolation capabilities, with a breakdown voltage of 2500 V rms, which is crucial for protecting sensitive electronics from high voltage transients.
  • Low Nonlinearity: With a nonlinearity specification of 0.01%, the device ensures accurate signal reproduction, making it ideal for precision measurement and control systems.
  • Wide Bandwidth: The device boasts a bandwidth of 20 kHz, making it suitable for capturing a wide range of signal frequencies without significant attenuation or phase shift.
  • High Common-Mode Rejection: The AD208AY provides a common-mode rejection ratio (CMRR) of 120 dB, effectively minimizing the influence of unwanted common-mode signals.

Applications

The AD208AY isolation amplifier is versatile and can be used in various applications that require accurate and isolated measurement of signal parameters. Some of the common applications include:

  • Data acquisition systems
  • Process control
  • Medical instrumentation
  • Motor control
  • Power supply management

Product Specifications

Parameter Value
Isolation Voltage 2500 V rms
Nonlinearity 0.01%
Bandwidth 20 kHz
CMRR 120 dB

The AD208AY is housed in a hermetically sealed package, ensuring long-term reliability and performance under harsh environmental conditions. Its high level of integration and performance makes it an excellent choice for designers looking for a robust isolation solution.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $71.6418
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $2.5903
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess