EN
  • EN
  • DE

AD2143

Part No AD2143
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1168274-AD2143
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD2143 CAD Model

Description

The AD2143 from Analog Devices Inc. is a state-of-the-art, high-precision amplifier designed to meet the demanding requirements of modern electronic systems. Its robust design and advanced technology make it an ideal choice for a wide range of applications, including medical instrumentation, industrial control systems, and precision data acquisition.

Key Features

  • High Accuracy: The AD2143 features exceptional accuracy and stability, ensuring reliable performance in critical applications.
  • Low Noise: With its low noise characteristics, the AD2143 provides clean and precise amplification, making it perfect for sensitive signal processing tasks.
  • Wide Bandwidth: This amplifier offers a wide bandwidth, facilitating high-speed signal processing without compromising signal integrity.
  • Low Power Consumption: Designed with energy efficiency in mind, the AD2143 operates with low power consumption, which is crucial for battery-powered devices.
  • Flexible Supply Voltage: It supports a wide range of supply voltages, enhancing its adaptability to various system designs and requirements.

Applications

  • Medical Instruments
  • Industrial Automation
  • Precision Instrumentation
  • Data Acquisition Systems
  • Analog Signal Conditioning

Technical Specifications

Parameter Value
Supply Voltage (Min) +/- 4.5V
Supply Voltage (Max) +/- 18V
Input Offset Voltage 25 µV
Gain Bandwidth Product 10 MHz
Operating Temperature Range -40°C to +125°C

The AD2143 is available in various package options, ensuring compatibility with different mounting and connection methods. Its robustness, combined with Analog Devices Inc.'s commitment to quality, makes the AD2143 a reliable and efficient choice for precision amplification needs.

You May Also Be Interested in

Matsuo
47MF M 6.3V A
Lowest to $0.0658
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Panjit
Need more? Email Us
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
Alliance Memory, Inc.
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
TE Connectivity
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention