EN
  • EN
  • DE

PS392CSEE

Part No PS392CSEE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tube
Part Status Obsolete (End Of Life)
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 45Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Single Supply Voltage (V+) 3V ~ 15V
Voltage - Supply, Dual (V±) ±3V ~ 8V
Switch Time (Ton, Toff) (Maximum) 130ns, 75ns
-3db Bandwidth 100MHz
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 12pF, 12pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB at 1MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Mounting Style SMD
Part Number Series PS392
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806511-PS392CSEE
Ultra Librarian 3D Model Ultra Librarian PS392CSEE CAD Model

Description

Diodes Incorporated PS392CSEE - High-Performance Voltage Supervisor

The PS392CSEE from Diodes Incorporated is a state-of-the-art voltage supervisor designed to ensure reliable operation and protection for advanced electronic systems. This precision voltage supervisor is ideal for managing power supplies in complex circuits, monitoring the system for under-voltage conditions to prevent data corruption, and ensuring the integrity of operations in a wide range of applications.

This device features a fixed sense threshold voltage, providing designers with a simple and effective solution for voltage supervision without the need for external resistors. The PS392CSEE is capable of monitoring voltages as low as 0.4V, making it suitable for low-voltage applications that are sensitive to power supply variations.

Key features of the PS392CSEE include:

  • High Accuracy: With tight threshold voltage precision, the PS392CSEE ensures accurate monitoring, which is crucial for modern, low-voltage, and high-performance electronic systems.
  • Low Power Consumption: Designed for energy efficiency, it operates with minimal quiescent current, making it suitable for battery-powered devices where power conservation is critical.
  • Fast Response Time: The device is engineered to respond quickly to under-voltage events, providing rapid system protection and recovery.
  • Wide Operating Temperature Range: The PS392CSEE is able to function across a broad temperature spectrum, ensuring reliability in various environmental conditions.
  • Compact Package: Available in a small footprint package, it is ideal for space-constrained applications.

With its robust feature set, the PS392CSEE is an excellent choice for managing power requirements in applications such as portable devices, embedded systems, and IoT devices. It is designed to interface seamlessly with microcontrollers, DSPs, and other digital systems that require precise voltage monitoring for stable operation.

Diodes Incorporated's commitment to quality and reliability is evident in the PS392CSEE, making it a preferred choice for engineers and designers looking for a dependable voltage supervision solution.

You May Also Be Interested in

Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0142 $60.2840
47+ $2.4732 $116.2404
73+ $2.3959 $174.9007
100+ $2.3187 $231.8700
129+ $2.2414 $289.1406
173+ $2.0095 $347.6435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,133 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess