EN
  • EN
  • DE

AD22001N

Part No AD22001N
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003727-AD22001N
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD22001N CAD Model

Description

The AD22001N from Analog Devices Inc. is a cutting-edge precision voltage reference that offers a combination of high accuracy, low drift, and low power consumption, making it an ideal choice for a wide range of applications. This device is designed to ensure stability and reliability in your circuit, providing a solid foundation for any precision analog application.

Key Features

  • High Accuracy: The AD22001N boasts an impressive initial accuracy, ensuring precise voltage reference for your applications right from the start.
  • Low Temperature Coefficient: With a low temperature coefficient, the device offers consistent performance over a wide temperature range, making it suitable for challenging environmental conditions.
  • Low Dropout Voltage: The low dropout voltage feature of the AD22001N makes it easy to use in systems with a tight power supply headroom.
  • Low Power Consumption: This voltage reference is designed for energy-efficient operations, which is critical for battery-powered and portable devices.
  • Wide Supply Range: The AD22001N operates over a broad supply range, offering flexibility in various power supply designs.
  • Stable with Capacitive Loads: The device is designed to be stable with capacitive loads, which is essential for maintaining signal integrity in your applications.

Applications

The AD22001N is versatile and can be used in numerous applications, including:

  • Data acquisition systems
  • Instrumentation
  • ADCs/DACs
  • Industrial control systems
  • Battery-powered devices
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD22001N is no exception. It is rigorously tested to meet high standards, ensuring that you receive a product that not only performs well but also stands the test of time.

Whether you are designing a precision measurement system or require a stable voltage reference in a temperature-sensitive environment, the AD22001N from Analog Devices Inc. is a superb choice that combines performance with long-term reliability.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
Mitsubishi
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess