EN
  • EN
  • DE

AD22037Z

Part No AD22037Z
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description Precision +1.7g, -1.7g, +5g, -5g, +18g, -18g Single-/ Dual-Axis iMEMS Accelerometer | ACCELEROMETER 18G ANALOG 8CLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube
Type Analog
Axis X, Y
Acceleration Range ±18g
Sensitivity (mV/g) 100
Bandwidth 0.5Hz ~ 2.5kHz
Output Type Analog Voltage
Supply Voltage (V) 3V ~ 6V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-CLCC
Supplier Device Package 8-CLCC (5x5)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1135739-AD22037Z
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD22037Z CAD Model

Description

The AD22037Z is a state-of-the-art accelerometer from Analog Devices Inc., designed to provide precise and reliable motion detection. This high-performance sensor is ideal for a wide range of applications, from industrial monitoring systems to consumer electronics.

Featuring a robust design, the AD22037Z is capable of measuring both dynamic acceleration (such as vibration) and static acceleration (such as gravity). This allows the device to be used for tilt-sensing applications, as well as for tracking dynamic motion. With its high sensitivity and low noise characteristics, the AD22037Z delivers accurate readings even in demanding environments.

Key Features:

  • High Precision: The AD22037Z offers excellent linearity and temperature stability, ensuring accurate measurements across its full operating range.
  • Wide Measurement Range: With a broad range of measurement capabilities, this accelerometer can detect both subtle and significant movements, making it versatile for various use cases.
  • Low Power Consumption: Designed for efficiency, the AD22037Z operates with minimal power, making it suitable for battery-powered or energy-sensitive applications.
  • Easy Integration: The sensor comes in a compact package that is easy to integrate into existing systems, with minimal footprint and weight impact.
  • Durability: Built to last, the AD22037Z can withstand harsh conditions, including high levels of shock and vibration.

Applications:

  • Vehicle dynamic control systems
  • Electronic stability control
  • Platform stabilization
  • Navigation systems
  • Robotics
  • Seismic monitoring
  • Consumer electronics

The AD22037Z from Analog Devices Inc. is a testament to the company's commitment to quality and innovation. Whether you're developing advanced automotive systems, cutting-edge consumer gadgets, or industrial machinery, the AD22037Z provides the reliability and performance you need to deliver top-notch solutions.

You May Also Be Interested in

STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Memsic Inc.
Accelerometer Axis
Need more? Email Us
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.5164 $57.0328
5+ $23.3980 $116.9900
7+ $22.6669 $158.6683
10+ $21.9357 $219.3570
12+ $21.2045 $254.4540
16+ $19.0109 $304.1744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,916 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess