EN
  • EN
  • DE
  • IT

AD22293Z-RL7

Part No AD22293Z-RL7
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 5G ANALOG 8CLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 51 Weeks
Features Accelerometer X, Y Axis ±5g 0.5Hz ~ 2.5kHz 8-CLCC (5x5)
Manufacturer Analog Devices Inc.
Series iMEMS®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-CLCC
Case / Package 8-CLCC (5x5)
Family Name AD22293
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD22293Z-RL7TR, AD22293Z-RL7DKR, AD22293Z-RL7-ND, AD22293Z-RL7CT
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909299-AD22293Z-RL7
Ultra Librarian 3D Model Ultra Librarian AD22293Z-RL7 CAD Model

Description

Introducing the AD22293Z-RL7 Accelerometer

The AD22293Z-RL7 is a state-of-the-art accelerometer designed and manufactured by Analog Devices Inc., a leader in the field of precision instrumentation. This high-performance sensor is ideal for a wide range of applications, including industrial, automotive, and consumer electronics, where precise motion detection and measurement are critical.

Key Features:

  • High Sensitivity: The AD22293Z-RL7 offers excellent sensitivity, providing accurate acceleration data even in low-amplitude situations.
  • Low Power Consumption: Designed with power efficiency in mind, this accelerometer is suitable for battery-powered devices, ensuring long operational life without sacrificing performance.
  • Wide Measurement Range: Capable of measuring both low and high g-forces, this sensor is versatile enough to handle a variety of dynamic environments.
  • Robust Design: The AD22293Z-RL7 is built to withstand harsh conditions, making it reliable for use in environments with high levels of vibration or temperature extremes.
  • Simple Integration: With its user-friendly interface, the accelerometer can be easily integrated into existing systems, allowing for quick deployment in new or upgraded applications.

Technical Specifications:

The AD22293Z-RL7 accelerometer operates on a single power supply ranging from 3.3V to 5V and features a bandwidth that can be set by the user, depending on the application requirements. It provides analog output proportional to the acceleration experienced by the sensor. The device is available in a small, low-profile package, making it an excellent choice for space-constrained applications.

Applications:

With its robust performance and adaptable nature, the AD22293Z-RL7 is well-suited for:

  • Vehicle dynamic control systems
  • Shock and vibration monitoring
  • Portable electronic devices
  • Sports and health devices
  • Industrial equipment monitoring

Analog Devices Inc.'s commitment to quality ensures that the AD22293Z-RL7 accelerometer is a reliable and efficient solution for your motion sensing needs. Its combination of sensitivity, power efficiency, and durability makes it an excellent choice for any application where accurate acceleration data is paramount.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER PSI5 16QFN
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2G ANALOG 14LGA
Lowest to $3.3531
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
NXP / Nexperia
ACCELEROMETER 10BIT SPI 16QFN
Lowest to $56.4747
NXP / Nexperia
ACCELEROMETER 1.5G ANALOG 16SOIC
Need more? Email Us
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.9948
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $106.2245
NXP / Nexperia
ACCELEROMETER PSI5 16QFN
Lowest to $7.9905
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.8239 $101.6478
3+ $41.7017 $125.1051
5+ $40.3985 $201.9925
6+ $39.0954 $234.5724
8+ $37.7922 $302.3376
10+ $33.8827 $338.8270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess