EN
  • EN
  • DE
  • IT

AD2410WCCSZ

Part No AD2410WCCSZ
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC AUTOMOTIVE AUDIO BUS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Programmable Not Verified
Type Automotive Audio Bus A²B Transceiver
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 816553-AD2410WCCSZ
Ultra Librarian 3D Model Ultra Librarian AD2410WCCSZ CAD Model

Description

AD2410WCCSZ by Analog Devices Inc.

The AD2410WCCSZ is a cutting-edge component from the renowned manufacturer Analog Devices Inc., designed to cater to the rigorous demands of modern electronic systems. This product is a testament to Analog Devices' commitment to providing high-quality, reliable solutions that drive innovation across various industries.

Key Features

  • High Performance: The AD2410WCCSZ delivers exceptional performance, making it suitable for applications that require fast and accurate signal processing.
  • Energy Efficient: With power efficiency in mind, this device ensures reduced power consumption, leading to longer battery life in portable applications and lower energy costs in stationary deployments.
  • Compact Size: Encased in a small package, it is ideal for space-constrained applications, allowing for more compact and integrated designs.
  • Robustness: Built to withstand harsh conditions, it ensures reliable operation even in extreme environments, making it perfect for industrial and automotive applications.

Applications

The versatility of the AD2410WCCSZ extends to a wide array of applications, including but not limited to:

  • Advanced communication systems
  • High-speed data acquisition
  • Automotive electronics
  • Industrial control systems
  • Medical equipment

Technical Specifications

Here are some of the technical specifications that highlight the capabilities of the AD2410WCCSZ:

  • Package: Compact and robust surface-mount package
  • Temperature Range: Designed to operate over a wide temperature range, ensuring performance stability in varying environmental conditions
  • Quality Assurance: Manufactured by Analog Devices Inc., a leader in semiconductor design and manufacturing, ensuring high standards of quality and reliability

In conclusion, the AD2410WCCSZ from Analog Devices Inc. is a sophisticated and reliable component that offers a blend of performance, efficiency, and durability. Its adaptability across numerous applications makes it an invaluable asset in the development of advanced electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 399FCBGA / Serial RapidIO Switch 399-FCBGA (21x21)
Lowest to $105.1051
Maxim Integrated
IC AUTHENTICATION CHIP 10TDFN
Lowest to $15.2727
Maxim Integrated
IC BIOPOTENTIAL AFE 30WLP / Biopotential AFE 30-WLP (2.74x2.93)
Lowest to $13.1955
Maxim Integrated
IC AUTHENTICATION CHIP TO92-3
Lowest to $3.8218
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC / Authentication Chip 8-SOIC
Lowest to $0.7942
Texas Instruments
IC PCI CARDBUS CNTLR 209BGA / PCI CardBus Controller 209-BGA MICROSTAR (16x16)
Lowest to $11.7127
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC / Authentication Chip 8-SOIC
Lowest to $1.7929
Microchip Technology
IC TRANSMIT BUFFER 32QFN / Transmit Buffer 32-QFN (5x5)
Lowest to $35.8655
Lumissil Microsystems
IC NETWORKING
Lowest to $13.0388

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7135 $54.8540
9+ $11.2521 $101.2689
14+ $10.9005 $152.6070
19+ $10.5489 $200.4291
25+ $10.1973 $254.9325
33+ $9.1424 $301.6992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,550 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess