EN
  • EN
  • DE
  • IT

AD260BND-3

Part No AD260BND-3
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description High Speed, Logic Isolator with Power Transformer | DGTL ISO 3.5KV GEN PURP 22DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Technology Magnetic Coupling
Type Use For General
Isolated Power Yes
Number of Channels 5
Inputs - Side 1/Side 2 3/2
Channel Type Unidirectional
Voltage - Isolation 3500Vrms
Common Mode Transient Immunity (Minimum) 10kV/μs
Propagation Delay tpLH / tpHL (Maximum) 25ns, 25ns
Supply Voltage (V) 4V ~ 5.75V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 22-DIP Module
Supplier Device Package 22-PDIP
Family Part Number AD260
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1135775-AD260BND-3
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD260BND-3 CAD Model

Description

The AD260BND-3, crafted by the renowned Analog Devices Inc., stands as a testament to the company's commitment to innovation and quality in the field of signal processing technology. This high-speed digital isolator is designed to facilitate reliable communication between digital subsystems while maintaining electrical isolation, thereby ensuring system integrity and safety.

Key Features:

  • High-Speed Operation: The AD260BND-3 is capable of transferring data at high speeds, making it suitable for applications that require rapid communication between isolated domains.
  • Robust Isolation: With its ability to provide isolation up to 2500 Vrms, this device is perfect for protecting sensitive electronic components from high voltages and transients.
  • Low Power Consumption: Efficiency is at the core of the AD260BND-3, featuring low power consumption that contributes to the overall energy efficiency of the systems it is integrated into.
  • Wide Operating Temperature Range: It is designed to operate reliably across a broad temperature range, making it suitable for industrial applications that may be subject to harsh environmental conditions.

Applications:

  • Industrial Automation
  • Data Acquisition Systems
  • Medical Equipment
  • Power Supply Management

The AD260BND-3 is built with a focus on durability and performance. It employs Analog Devices Inc.'s proprietary iCoupler® technology to achieve the digital isolation, which eliminates the need for optocouplers and their associated limitations. The result is a more reliable, consistent, and space-efficient solution.

This digital isolator is not just a component; it's a safeguard for your electronic systems. Its ability to prevent harmful high voltage and noise from affecting the system's operation makes it an indispensable part of any setup that demands robust protection and high-speed data transfer.

Whether you are designing a complex industrial system or a sensitive medical device, the AD260BND-3 from Analog Devices Inc. offers a blend of performance and reliability that can help elevate your project to the next level.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.4403
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess