EN
  • EN
  • DE
  • IT

AD261AND-0

Part No AD261AND-0
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 1.75KV GEN PURP 22DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Features General Purpose Digital Isolator 1750Vrms 5 Channel - 10kV/µs CMTI 22-DIP Module
Manufacturer Analog Devices Inc.
Series IsoLogic™
Package Tube
Part Status Obsolete
Operating Temperature Range -25°C ~ 85°C
Mounting Through Hole
Package 22-DIP Module
Case / Package 22-PDIP
Family Name AD261
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859424-AD261AND-0
Ultra Librarian 3D Model Ultra Librarian AD261AND-0 CAD Model

Description

The AD261AND-0 from Analog Devices Inc. is a high-performance integrated circuit designed to meet the rigorous demands of precision signal processing applications. This component is renowned for its exceptional accuracy, reliability, and versatility, making it an ideal choice for engineers and designers looking to enhance their electronic systems.

Key Features:

  • Precision Performance: The AD261AND-0 delivers outstanding precision, with low noise levels and high linearity, ensuring that signals are processed with minimal distortion and maximum clarity.
  • Durable Design: Manufactured with robust materials, this integrated circuit is built to withstand challenging conditions, making it suitable for industrial and high-reliability applications.
  • Wide Operating Range: With a broad operating temperature range, the AD261AND-0 is designed to function effectively in a variety of environments, from commercial settings to more extreme conditions.
  • Flexible Integration: This IC is compatible with a range of microcontrollers and digital signal processors, allowing for seamless integration into existing designs and systems.
  • Low Power Consumption: Energy efficiency is a key consideration in modern electronics, and the AD261AND-0 addresses this need with its low power consumption, contributing to longer battery life and reduced energy costs in portable and remote applications.

Applications:

The AD261AND-0 is suited for a wide array of applications, including but not limited to:

  • Medical instrumentation
  • Industrial control systems
  • Precision data acquisition
  • Automotive electronics
  • Communication infrastructure

About Analog Devices Inc.:

Analog Devices Inc. is a global leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits that help solve the toughest engineering challenges. With a commitment to innovation and excellence, Analog Devices Inc. supports a wide range of industries with cutting-edge technologies that advance the possibilities of what's achievable in electronics.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISO 3750VRMS 3CH GP 16SOIC
Lowest to $5.9116
Skyworks Solutions Inc.
DGTL ISO 1000VRMS 4CH GP 16QSOP
Lowest to $7.1279
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 3CH GP 16SOIC
Lowest to $4.8896
Skyworks Solutions Inc.
DGTL ISO 1000VRMS 4CH GP 16QSOP
Lowest to $2.2046
Skyworks Solutions Inc.
DGT ISOL 5000VRMS 2CH I2C 16SOIC
Lowest to $16.0291
Skyworks Solutions Inc.
DGTL ISO 3750VRMS 6CH GP 16SOIC
Lowest to $9.4158
Skyworks Solutions Inc.
DGTL ISO 3750VRMS 4CH GP 16SOIC
Lowest to $5.3041
Analog Devices Inc.
DGTL ISO 3000VRMS 6CH GP 16SOIC / General Purpose Digital Isolator 3000Vrms 6 Channel 150Mbps 75kV/μs CMTI 16-SOIC (0.154", 3.90mm Width)
Lowest to $6.5666
Analog Devices Inc.
DGTL ISO 3000VRMS 6CH GP 16SOIC / General Purpose Digital Isolator 3000Vrms 6 Channel 150Mbps 75kV/μs CMTI 16-SOIC (0.154", 3.90mm Width)
Lowest to $7.5742

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess