EN
  • EN
  • DE

AD2712LN

Part No AD2712LN
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description 10VULTRAHIGH PRECISION REFERENCE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 10V
Current - Output 10 mA
Tolerance ±0.01%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 30µVp-p
Voltage - Input 13.5V ~ 16.5V
Current - Supply 16mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Base Product Number AD2712
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553096-AD2712LN
Ultra Librarian 3D Model Ultra Librarian AD2712LN CAD Model

Description

AD2712LN IC

The AD2712LN is a state-of-the-art integrated circuit multiplier from Analog Devices Inc., designed to offer high precision and reliability in a wide range of applications. This advanced component is engineered to deliver exceptional performance with laser-trimmed accuracy, making it an ideal choice for professional-grade electronic systems.

Key Features:

  • Laser Trimmed Accuracy: The AD2712LN boasts laser-trimmed resistors, which ensure precise multiplication, division, and square rooting functionalities.
  • High Linearity: With a nonlinearity of less than 0.1%, the device provides exceptional precision in analog signal processing.
  • Low Noise: Engineered to minimize noise, the AD2712LN enhances the signal integrity of your application.
  • Wide Dynamic Range: The device operates effectively over a broad input signal range, ensuring versatility in various operating conditions.
  • Monolithic Design: The integrated monolithic design contributes to the unit's robustness and long-term reliability.
  • Flexible Power Supply: The AD2712LN can be powered by a dual ±15V supply, providing ease of integration into existing systems.

Applications:

The AD2712LN is suitable for a myriad of applications that require high precision analog processing. These include:

  • Analog computation systems
  • Signal conditioning and filtering
  • Data acquisition systems
  • Instrumentation and control systems
  • Professional audio equipment

Technical Specifications:

Parameter Value
Supply Voltage (±V) ±15
Nonlinearity <0.1%
Operating Temperature Range -55°C to +125°C
Package 10-Lead TO-100

For engineers and designers seeking a reliable and accurate IC multiplier, the AD2712LN from Analog Devices Inc. stands out as a top-tier component, backed by a company renowned for its high-quality and innovative products. Whether it's for industrial, commercial, or high-end consumer electronics, the AD2712LN is poised to enhance the performance and precision of your electronic systems.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess