EN
  • EN
  • DE

AD2S1210ASTZ

Part No AD2S1210ASTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC R/D CONV 10/12/14/16B 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features R/D Converter 10, 12, 14, 16 b - Serial, Parallel 48-LQFP (7x7)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name AD2S1210
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909308-AD2S1210ASTZ
Ultra Librarian 3D Model Ultra Librarian AD2S1210ASTZ CAD Model

Description

The AD2S1210ASTZ is a state-of-the-art variable resolution, monolithic resolver to digital converter from Analog Devices Inc. It offers an innovative solution for high precision angular and position measurements in various industrial and automotive applications. The device is known for its exceptional reliability and performance, making it an ideal choice for harsh environments.

Key Features:

  • Variable Resolution: The converter's resolution is adjustable from 10-bit up to 16-bit, allowing for flexible and precise configurations depending on the application requirements.
  • High Accuracy: With its built-in high accuracy and fault detection capabilities, the AD2S1210ASTZ ensures precise measurements and offers robust operation.
  • Programmable: The device features a programmable setup for velocity, acceleration, and filter parameters, which can be tailored to specific system needs.
  • Integrated Excitation Oscillator: An onboard excitation oscillator eliminates the need for external circuitry, simplifying the system design and reducing the overall component count.
  • Wide Operating Temperature Range: Suitable for extreme conditions, it operates effectively within a temperature range of -40°C to +125°C.
  • Compact Package: Housed in a 44-lead TQFP (Thin Quad Flat Pack), the AD2S1210ASTZ is designed for space-constrained applications.

Applications:

The AD2S1210ASTZ is versatile and can be used in a wide range of applications, including but not limited to:

  • Industrial servo motors and robotics
  • Automotive position sensing
  • Feedback systems for brushless DC motors
  • Process control systems
  • Marine and aviation control systems

Technical Specifications:

Parameter Value Resolution 10-bit to 16-bit Operating Temperature -40°C to +125°C Package 44-lead TQFP

For those in search of a reliable and flexible R/D converter, the AD2S1210ASTZ from Analog Devices Inc. offers an optimal solution with its advanced features and robust performance. Its versatility makes it a preferred choice for engineers and designers looking to enhance the precision and efficiency of their systems.

You May Also Be Interested in

NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.4060 $56.8120
5+ $23.3075 $116.5375
7+ $22.5792 $158.0544
10+ $21.8508 $218.5080
12+ $21.1225 $253.4700
16+ $18.9374 $302.9984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 888 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess