EN
  • EN
  • DE

AD2S80AKD

Part No AD2S80AKD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Variable Resolution, Monolithic Resolver-to-Digital Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type R/D Converter
Resolution (Bits) 10, 12, 14, 16 b
Data Interface Parallel
Operating Supply Voltage ±10.8 V ~ 13.2 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 40-CDIP (0.600", 15.24mm)
Manufacturer Package 40-DIP
Win Source Part Number 1135799-AD2S80AKD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD2S80
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD2S80AKD CAD Model

Description

The AD2S80AKD is a sophisticated resolver-to-digital converter from Analog Devices Inc., designed to provide high-performance solutions for industrial motion control applications. This integrated circuit is capable of converting resolver format signals into a digital representation of the resolver's angle and velocity outputs, making it an essential component for precise motor control and positioning systems.

Key Features

  • High Resolution: The AD2S80AKD offers a high resolution of up to 16 bits, ensuring precise angle measurements for demanding applications.
  • Tracking Rate: With a fast tracking rate, this converter can handle high-speed operations, making it suitable for dynamic systems requiring quick response times.
  • Accuracy: Boasting excellent accuracy, the device ensures reliable performance in critical control systems.
  • Variable Resolution and Bandwidth: Users can adjust the resolution and bandwidth to match specific application needs, offering a versatile solution for various industrial tasks.
  • Self-Test Function: The built-in self-test capability allows for straightforward diagnostics and system integrity checks, enhancing reliability.

Applications

The AD2S80AKD is ideal for a wide range of applications, including but not limited to:

  • Robotics and automated machinery
  • Machine tool positioning systems
  • Servo motor feedback control
  • Antenna positioning in communication systems
  • Aerospace and defense navigation systems

Technical Specifications

The AD2S80AKD operates over a temperature range of -55°C to +125°C, accommodating extreme environmental conditions. It is available in a robust KD package that ensures long-term durability and protection against harsh industrial environments.

Conclusion

Analog Devices Inc.'s AD2S80AKD resolver-to-digital converter is a high-quality, reliable solution for applications requiring precise position and velocity data. Its combination of high resolution, fast tracking rates, and customizable features make it a top choice for engineers and designers looking to enhance the performance of their motion control systems.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $892.5374 $892.5374
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess