EN
  • EN
  • DE

AD2S82ALPZ

Part No AD2S82ALPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC CONV R/D MONO VAR RES 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type R/D Converter
Resolution (Bits) 10, 12, 14, 16 b
Data Interface Parallel
Voltage Supply Source Dual ±
Supply Voltage - Operating ±10.8 V to 13.2 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 076833-AD2S82ALPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD2S82ALPZ CAD Model

Description

Analog Devices Inc. AD2S82ALPZ High-Performance Resolver-to-Digital Converter

The AD2S82ALPZ is a state-of-the-art variable resolution, monolithic Resolver-to-Digital Converter, brought to you by Analog Devices Inc. This high-performance component is designed to provide precision angular position and velocity decoding when interfaced with a resolver sensor. The AD2S82ALPZ is particularly well-suited for demanding industrial and military applications where reliable and accurate position sensing is critical.

With its robust architecture, the AD2S82ALPZ offers a wide range of features that make it a versatile choice for system designers. The device can handle resolver frequencies from 2kHz to 20kHz, making it adaptable to various resolver types and applications. It boasts a resolution of up to 16 bits, ensuring high-precision output, and it can operate in both absolute and incremental modes, depending on the specific requirements of the application.

The AD2S82ALPZ comes in a compact 40-lead PDIP (Plastic Dual In-line Package), which allows for easy integration into existing designs. Its operating temperature range of -55°C to +125°C ensures reliable performance even in extreme environments. Furthermore, the device's tracking rate of up to 1024 rev/sec accommodates high-speed applications, and its dynamic performance is optimized with features such as loss of signal detection and an internal oscillator that eliminates the need for external clocking components.

For enhanced reliability, the AD2S82ALPZ includes fault detection circuitry that signals if the resolver input signals are lost or if the device itself is not functioning correctly. This built-in self-test feature is crucial for safety-critical applications where continuous monitoring is necessary.

Whether used in servo control systems, robotics, avionics, or heavy machinery, the AD2S82ALPZ from Analog Devices Inc. provides designers with a flexible and reliable solution for converting the analog signals from a resolver into digital data. This high-quality component is engineered to meet the rigorous demands of modern industrial and military systems, ensuring accurate and dependable operation for critical positioning tasks.

For further technical information, reference materials, and support, customers can access comprehensive documentation and resources provided by Analog Devices Inc. on their official website.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $126.0001 $126.0001
2+ $121.2632 $242.5264
3+ $116.5264 $349.5792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess