EN
  • EN
  • DE

AD3270

Part No AD3270
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171129-AD3270
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD3270 CAD Model

Description

The AD3270 from Analog Devices Inc. is a high-precision operational amplifier that delivers exceptional accuracy and stability. Designed for applications requiring low noise and low input bias current, the AD3270 is an ideal choice for high-end instrumentation, medical devices, and precision data acquisition systems.

Key Features:

  • Low Offset Voltage: The AD3270 boasts an ultra-low offset voltage, ensuring precision in analog signal processing.
  • Low Noise: With its low noise performance, this op-amp is perfect for sensitive applications where signal integrity is paramount.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, facilitating fast response times in closed-loop systems.
  • Low Input Bias Current: The low input bias current minimizes errors in high impedance circuit configurations, making it suitable for precision applications.
  • Wide Supply Range: The AD3270 operates over a wide supply voltage range, accommodating a variety of power supply specifications.
  • Robust ESD Protection: Enhanced electrostatic discharge protection ensures the longevity and reliability of the device in harsh environments.

Applications:

  • High-precision instrumentation
  • Medical equipment
  • Data acquisition systems
  • Active filter blocks
  • Analog signal processing

The AD3270 operational amplifier is a testament to Analog Devices Inc.'s commitment to high-quality, precision-engineered components. Its combination of features makes it a versatile solution for a wide range of demanding applications. Engineers and designers seeking an op-amp that delivers accuracy without compromising on performance will find the AD3270 to be an indispensable component in their electronic designs.

For detailed technical specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ATI
Lowest to $17.8632
Sharp Microelectronics
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Intel
Core Logic For SA-110 Microprocessor 256-Pin BGA
Need more? Email Us
ATI
Need more? Email Us
ON Semiconductor
Lowest to $10.2980
Vishay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess