EN
  • EN
  • DE

AD363SDADC/883B

Part No AD363SDADC/883B
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027760-AD363SDADC/883B
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD363SDADC/883B CAD Model

Description

The AD363SDADC/883B is a precision analog-to-digital converter (ADC) from Analog Devices Inc., designed for high-reliability applications that demand the utmost in performance and durability. This device is part of a family of converters that are known for their exceptional accuracy, speed, and robustness, making them ideal for a wide range of applications, including aerospace, defense, and industrial systems where consistent and reliable data conversion is critical.

Key Features

  • High Resolution: This ADC features a high-resolution conversion capability, providing precise digital representation of analog signals.
  • Fast Conversion Rates: The AD363SDADC/883B boasts fast data acquisition, ensuring timely processing and analysis of input signals.
  • Robust Temperature Range: Engineered to operate effectively across a wide temperature range, this ADC is suitable for harsh environments.
  • Reliability: As part of the 883B series, this product meets stringent military standards for performance and reliability.
  • Durable Packaging: The ADC comes in a robust package that protects the internal circuitry and ensures long-term functionality.

Applications

The AD363SDADC/883B is versatile and can be used in multiple high-stakes scenarios. Some of the common applications include:

  • Avionics and aerospace instrumentation
  • Military and defense electronics
  • Industrial control systems
  • Data acquisition systems
  • Precision measurement devices

Technical Specifications

Parameter Value
Resolution High-Resolution
Conversion Rate Fast
Operating Temperature Range Wide
Military Standards Compliance 883B
Package Type Durable

In summary, the AD363SDADC/883B from Analog Devices Inc. is a top-tier ADC that offers precision, speed, and reliability, making it an excellent choice for critical applications where failure is not an option.

You May Also Be Interested in

Pericom
Need more? Email Us
STMicroelectronics
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Amic
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess