EN
  • EN
  • DE

AD4695BCBZ-RL7

Part No AD4695BCBZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16 CH 16 BIT 500 KSPS SAR ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201769-AD4695BCBZ-RL7
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition- Analog to Digital Converters (ADC)
Series AD4695
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Number of Bits 16
Number of Inputs 16
Input Type Pseudo-Differential
Data Interface DSP, MICROWIRE, QSPI, Serial, SPI
Configuration MUX-ADC
Ultra Librarian 3D Model Ultra Librarian AD4695BCBZ-RL7 CAD Model

Description

Product Overview: AD4695BCBZ-RL7 by Analog Devices Inc.

The AD4695BCBZ-RL7 is a cutting-edge precision analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is designed to offer a perfect blend of accuracy, speed, and power efficiency, making it an ideal choice for a wide range of applications, including medical instruments, industrial control systems, and data acquisition modules.

The AD4695BCBZ-RL7 features a 16-bit resolution that ensures high precision in signal conversion, allowing for detailed and accurate representation of the analog input signal. It operates within a single 5V power supply range, which contributes to its power efficiency. The device comes in a compact, surface-mount package that is designed to save valuable board space while providing robust performance in challenging environments.

One of the key advantages of the AD4695BCBZ-RL7 is its high sampling rate, which allows it to capture fast-changing signals without sacrificing accuracy. This makes it particularly useful for applications that require real-time monitoring and control. Additionally, the device's integrated features, such as automatic channel sequencing and an internal reference, simplify system design and reduce the need for external components.

Moreover, the AD4695BCBZ-RL7 supports a variety of digital interfaces, including SPI and DSP-compatible serial interfaces. This versatility ensures easy integration with a wide range of microcontrollers and digital signal processors, thus offering flexibility in system design. The device also includes features such as overrange and underrange indicators, which provide additional levels of monitoring to maintain system integrity.

Overall, the AD4695BCBZ-RL7 from Analog Devices Inc. represents a reliable and high-performance solution for precision data conversion. Its combination of high resolution, fast sampling rates, and low power consumption makes it an excellent choice for designers looking to enhance the performance and efficiency of their systems.

For detailed specifications, application notes, and support resources, interested customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess