EN
  • EN
  • DE

AD504JH

Part No AD504JH
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-99
RoHS Non-Compliant
Win Source Part Number 999610-AD504JH
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD504JH CAD Model

Description

The AD504JH is a high-performance operational amplifier from Analog Devices Inc., designed to deliver precision and reliability for a wide range of applications. Known for its exceptional accuracy and stability, the AD504JH is a monolithic IC that provides a perfect blend of features suitable for professional-grade electronics.

Key Features

  • Low Noise Performance: The AD504JH boasts a low noise figure, making it ideal for sensitive audio applications and signal processing where maintaining signal integrity is paramount.
  • High Input Impedance: With a high input impedance, this operational amplifier minimizes loading on the input source, thus preserving signal fidelity.
  • Wide Bandwidth: The device offers a wide bandwidth, which allows it to handle a broad range of frequencies without significant signal degradation.
  • Low Offset Voltage: Its low input offset voltage ensures that the output signal is as close as possible to the true amplification of the input signal, reducing errors in precision applications.
  • High Gain: The AD504JH provides high gain levels, making it suitable for applications that require signal amplification with minimal distortion.

Applications

The AD504JH is versatile and can be used in various applications, including:

  • Professional audio equipment
  • Medical instrumentation
  • Test and measurement systems
  • Analog signal processing
  • Industrial control systems

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD504JH operational amplifier is no exception and is built to meet the highest industry standards. Its robust construction ensures it can operate effectively under various conditions, making it a reliable choice for mission-critical systems.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the AD504JH datasheet. This document provides comprehensive information, including electrical characteristics, pin configurations, and application notes to facilitate the integration of the amplifier into their designs.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0137
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Pericom
Need more? Email Us
CJT Connectors
Lowest to $0.0081
NXP / Nexperia
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess