EN
  • EN
  • DE

AD5062BRJZ-2500RL7

Part No AD5062BRJZ-2500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT 2.7-5.5V SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 4μs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.5, ±0.5
Temperature Range - Operating -40°C to 85°C
Case / Package SOT-23-8
Win Source Part Number 134582-AD5062BRJZ-2500RL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5062BRJZ-2500RL7 CAD Model

Description

AD5062BRJZ-2500RL7: Precision DAC from Analog Devices Inc.

The AD5062BRJZ-2500RL7 is a high-performance, single 16-bit digital-to-analog converter (DAC) from Analog Devices Inc., a leader in high-precision analog technology. This device is designed to deliver accuracy and stability for demanding applications that require precise voltage control and signal generation.

Key Features:

  • Resolution: The DAC features a 16-bit resolution, providing fine granularity and precise control over the analog output.
  • Output Range: It offers a 2.5V fixed output range, suitable for a wide array of applications that require a standardized voltage level.
  • Package: The device is available in a compact SOT-23 package, making it ideal for space-constrained applications.
  • Interface: A versatile serial interface is onboard, allowing for easy integration with most microcontrollers and digital systems.
  • Power Efficiency: With low power consumption, the AD5062BRJZ-2500RL7 is optimized for power-sensitive applications.
  • Stability: Excellent temperature stability ensures reliable performance across a range of environmental conditions.
  • Reliability: The device is characterized for enhanced reliability, with a robust design that stands up to the rigors of industrial environments.

Applications:

The AD5062BRJZ-2500RL7 is versatile and can be used in various applications, including:

  • Precision control systems
  • Automated test equipment
  • Data acquisition systems
  • Industrial automation
  • Medical devices
  • Portable battery-powered instruments

Quality and Support:

Analog Devices Inc. is known for its commitment to quality and long-term reliability. The AD5062BRJZ-2500RL7 is supported by comprehensive technical documentation, application notes, and design resources to facilitate rapid development and integration into your products.

Overall, the AD5062BRJZ-2500RL7 represents a blend of precision, power efficiency, and flexibility, making it an excellent choice for systems that require the highest level of analog output accuracy.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
Analog Devices Inc.
IC DAC 14BIT 32CH HS 74CSBGA
Lowest to $167.9105
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 8UMAX
Lowest to $13.0971
Analog Devices Inc.
DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Lowest to $148.1850
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0301 $60.0602
5+ $24.6401 $123.2005
7+ $23.8701 $167.0907
9+ $23.1001 $207.9009
12+ $22.3301 $267.9612
15+ $20.0201 $300.3015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess