EN
  • EN
  • DE

AD5065ARUZ-REEL7

Part No AD5065ARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 2-CH R-2R 16-bit 14-Pin TSSOP T/R / IC DAC 16BIT SPI 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 2
Settling Time 13μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±0.5, ±0.2
Temperature Range - Operating -40°C to 125°C
Case / Package 14-TSSOP
Win Source Part Number 124384-AD5065ARUZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD5065
Introduction Date June 26, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD5065ARUZ-REEL7 CAD Model

Description

The AD5065ARUZ-REEL7 is a high-performance, 16-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This precision DAC is part of their extensive range of data conversion products known for their reliability and cutting-edge performance.

Key Features:

  • Resolution: 16-bit, offering fine granularity for precise analog output.
  • Interface: Serial interface with SPI, QSPI™, MICROWIRE™, and DSP compatible modes for easy integration with a variety of microcontrollers and digital signal processors.
  • Output Range: Selectable output ranges (unipolar and bipolar) to provide flexibility in various applications.
  • Accuracy: High accuracy with low total unadjusted error (TUE) and on-chip output buffer amplifier to drive capacitive loads.
  • Settling Time: Fast settling time ensures quick response to changes in the input digital signal.
  • Power Consumption: Low power operation, which is essential for power-sensitive applications.
  • Package: Supplied in a compact TSSOP package, ideal for space-constrained applications.
  • Temperature Range: Specified performance from -40°C to +125°C, suitable for industrial environments.

Applications:

The AD5065ARUZ-REEL7 is designed for high precision applications that require accurate and stable analog output. This includes industrial automation, process control, data acquisition systems, digital gain and offset adjustment, programmable voltage and current sources, and medical equipment.

Availability:

This product is available in a tape and reel format (REEL7), facilitating automated assembly processes for manufacturers and ensuring safe delivery and handling of the components.

About Analog Devices Inc.:

Analog Devices Inc. is renowned for their innovation and excellence in the field of signal processing technology. They deliver a broad portfolio of precision ICs that convert real-world phenomena into actionable insight, driving advancements in various sectors such as healthcare, communications, automotive, and industrial.

With the AD5065ARUZ-REEL7, Analog Devices Inc. continues to support engineers and designers in achieving high precision and performance in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess