EN
  • EN
  • DE

CAT5E-XAM12-XAM12-22

Part No CAT5E-XAM12-XAM12-22
Manufacturer Red Lion Controls
Catalog Circular Cable Assemblies
Description CBL 8POS MALE TO FMALE 22' / Cable Assembly 22.0' (6.70m)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Circular Cable Assemblies
Mfr Red Lion Controls
Series N-TRON®
Package Bulk
1st Connector Type Receptacle, 115˚ Angle
1st Connector Gender Male Pins
1st Connector Number of Positions 8
1st Connector Number of Positions Loaded All
1st Connector Shell Size - Insert M12
1st Connector Orientation X
2nd Connector Type Receptacle, Right Angle
2nd Connector Gender Female Sockets
2nd Connector Number of Positions 8
2nd Connector Number of Positions Loaded All
2nd Connector Shell Size - Insert M12
2nd Connector Orientation X
Length 22.0' (6.70m)
Assembly Configuration Standard
Shielding Shielded
Usage Cat5e
Base Product Number CAT5E
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.2000
Standard Package 1
Win Source Part Number 1121473-CAT5E-XAM12-XAM12-22
Ultra Librarian 3D Model Ultra Librarian CAT5E-XAM12-XAM12-22 CAD Model

Description

The CAT5E-XAM12-XAM12-22 is a cable assembly manufactured by Red Lion Controls.

  • Popularity: High-popularity part
  • Supply and Demand Status: Sufficient supply and demand status
  • Shielded: Yes
  • Length: 22.0 feet
  • Category: Circular Cable Assemblies
  • Series: N-TRON
  • Usage: Cat5e
  • Packaging: Bulk
  • Type: Standard
  • Connectors: Two receptacle connectors with a male pin and female socket

You May Also Be Interested in

Phoenix Contact
CIR CBL 12POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIR CBL 17POS PLUG TO WIRE 1.64'
Need more? Email Us
HARTING
CBL 4POS RCPT RA TO PLUG 6.56'
Need more? Email Us
Phoenix Contact
CIRC CBL 3POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 8POS PLUG TO WIRE 1.64'
Need more? Email Us
Molex, LLC
CIRC CBL 5POS RCPT TO WIRE 16.4'
Need more? Email Us
Phoenix Contact
CIRC CBL 5POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 8POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 5POS PLUG TO WIRE 1.64'
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess