EN
  • EN
  • DE

AD5122BCPZ10-RL7

Part No AD5122BCPZ10-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 128POS 10K 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 128
Resistance (Ohms) 10k
Interface SPI
Memory Type Non-Volatile
Operating Supply Voltage 2.3 V ~ 5.5 V, ±2.25 V ~ 2.75 V
Features Cascade Pin
Tolerance ±8%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 55
Operating Temperature Range -40°C ~ 125°C
Package 16-WFQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (3x3)
Win Source Part Number 767069-AD5122BCPZ10-RL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD5122
Introduction Date October 31, 2012
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD5122BCPZ10-RL7 CAD Model

Description

AD5122BCPZ10-RL7 Digital Potentiometer

The AD5122BCPZ10-RL7 is a high-performance digital potentiometer designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This digitally-controlled variable resistor operates like a traditional potentiometer or variable resistor, with the added reliability and precision of digital control.

This specific model comes in a compact LFCSP (Lead Frame Chip Scale Package) with 10 leads, making it suitable for space-constrained applications. The device features a 10 kΩ end-to-end resistance with a nominal resistance tolerance of ±8%, ensuring accurate performance in a variety of settings. The digital interface is I²C-compatible, allowing for easy integration with microcontrollers and other digital systems.

The AD5122BCPZ10-RL7 offers 64 positions that can be programmed via its digital interface, providing a fine resolution for adjusting resistance values. This feature makes it an excellent choice for applications requiring precise calibration, such as adjusting volume, tuning filters, or setting operational parameters in electronic circuits.

In terms of durability, the device is designed to withstand harsh environments and has an extended operating temperature range from -40°C to +125°C. This makes it suitable for use in automotive, industrial, and other applications where reliability is crucial.

The AD5122BCPZ10-RL7 also includes multiple built-in safety features, such as a power-on preset to a midscale position and a brown-out reset, which protects the device and the system in case of unexpected power interruptions. Additionally, the non-volatile memory ensures that the last position is remembered even after power cycling, providing a consistent and dependable user experience.

Whether you're designing consumer electronics, automotive systems, or industrial controls, the AD5122BCPZ10-RL7 from Analog Devices Inc. offers a robust, precise, and reliable solution for your digital potentiometer needs.

You May Also Be Interested in

Maxim Integrated
Digital Potentiometer 256POS 16.5k Ohm Hex 20-Pin TSSOP Tube
Lowest to $10.1866
Maxim Integrated
IC DGTL POT 100KOHM 64TAP 14TDFN / Digital Potentiometer 100k Ohm 1 Circuit 64 Taps I²C Interface 14-TDFN (3x3)
Need more? Email Us
Maxim Integrated
IC DGTL POT 100KOHM 14FLIPCHIP / Digital Potentiometer 100k Ohm 2 Circuit 100, 256 Taps I²C Interface 14-FlipChip (2.11x2.34)
Need more? Email Us
Analog Devices Inc.
IC POT DGTL DUAL 128POS 14-SOIC
Lowest to $5.0579
Renesas Electronics America
IC DGTL POT 10KOHM 64TAP 24DIP / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 45KOHM 65TAP 20SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 8SOIC / Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
Lowest to $1.5988
Maxim Integrated
DS3501 Series 5.5 V High-Voltage NV I2C Potentiometer Temp Sensor / LUT- uSOP-10
Need more? Email Us
Renesas Electronics America
IC DGT POT 2.8KOHM 256TP 24TSSOP / Digital Potentiometer 2.8k Ohm 2 Circuit 256 Taps I²C, Up/Down (U/D, CS) Interface 24-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess